EN
  • EN
  • DE

SN74AUP1T57DRYR

Part No SN74AUP1T57DRYR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC VOLT TRANSLATOR SGL 6SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.8V to 2.7V
Voltage - VCCB 2.3V to 3.6V
Output Type Single-Ended
Temperature Range - Operating -40°C to 85°C (TA)
Features Configurable Gate Logic Functions
Mounting SMD (SMT)
Case / Package 6-SON (1.45x1)
Win Source Part Number 1099603-SN74AUP1T57DRYR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AUP1T57DRYR CAD Model

Description

Product Overview: SN74AUP1T57DRYR by Texas Instruments

The SN74AUP1T57DRYR is a versatile and highly efficient configurable voltage-level translator from Texas Instruments, designed to bridge the gap between different voltage domains in modern electronic systems. This single-bit, dual-supply level translator operates with a VCCA range of 0.8 V to 2.5 V and a VCCB range of 1.2 V to 3.6 V, making it suitable for multi-voltage applications such as mobile phones, tablets, and other battery-operated devices.

One of the key features of the SN74AUP1T57DRYR is its low static and dynamic power consumption, which is essential for power-sensitive designs. The device's power-down high-impedance A and B ports and low ON-state resistance ensure minimal power loss during operation. Additionally, the device is characterized for operation from –40°C to 85°C, providing reliable performance across a wide range of environmental conditions.

The SN74AUP1T57DRYR supports bidirectional voltage translation without the need for a direction control pin, simplifying the design and saving valuable board space. This feature is particularly useful when interfacing between mismatched voltage logic levels in a system. The device's Ioff circuitry disables the output, preventing damaging current backflow through the device when it is powered down.

For design flexibility, the SN74AUP1T57DRYR comes in a compact 6-pin SON package, with a body size of 1.45 mm x 1.00 mm. The small footprint of the package allows for high-density mounting and is well-suited for space-constrained applications. The device also features a latch-up performance that exceeds 100 mA per JESD 78, Class II, providing additional robustness against latch-up events.

Overall, the SN74AUP1T57DRYR from Texas Instruments is an excellent choice for designers looking for a high-performance, low-power level translator that offers ease of use and integration in a variety of applications where power efficiency and space savings are critical.

You May Also Be Interested in

ON Semiconductor
PECL* to TTL Translator (+5 Vdc Power Supply Only) | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $5.8208
NXP / Nexperia
TXRX TRANSLATING DUAL 12WLCSP
Lowest to $0.7930
Texas Instruments
12-BIT GTL-/GTL/GTL+ TO LVTTL TRANSLATOR | IC TRNSLTR UNIDIR 28TSSOP
Lowest to $4.6042
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Texas Instruments
IC BUS TXRX 4BIT DUAL 11UCSP
Lowest to $3.6594
NXP / Nexperia
74AVC2T45 - DUAL-BIT, DUAL-SUPPL / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 500Mbps 8-XSON (1.35x1)
Lowest to $0.4897
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER | IC TRNSLTR BIDIRECTIONAL SM8
Lowest to $3.2099
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6796 $50.9700
180+ $0.5577 $100.3860
280+ $0.5402 $151.2560
385+ $0.5228 $201.2780
495+ $0.5054 $250.1730
665+ $0.4531 $301.3115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 925 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess