EN
  • EN
  • DE

SN74AUP1T57DBVT

Part No SN74AUP1T57DBVT
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIR SOT23-6 / Voltage Level Translator Unidirectional 1 Circuit 1 Channel SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Translator Type Voltage Level
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.8 V ~ 2.7 V
Voltage - VCCB 2.3 V ~ 3.6 V
Output Type Single-Ended
Temperature Range - Operating -40°C ~ 85°C (TA)
Features Configurable Gate Logic Functions
Mounting SMD (SMT)
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number 74AUP1T57
Other Names 296-SN74AUP1T57DBVTDKR,296-SN74AUP1T57DBVTTR,2156-SN74AUP1T57DBVT,SN74AUP1T57DBVTE4,SN74AUP1T57DBVTG4,SN74AUP1T57DBVTG4,SN74AUP1T57DBVTE4,SN74AUP1T57DBVT,TEXTISSN74AUP1T57DBVT,296-SN74AUP1T57DBVTCT
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256069-SN74AUP1T57DBVT
Ultra Librarian 3D Model Ultra Librarian SN74AUP1T57DBVT CAD Model

Description

The SN74AUP1T57DBVT from Texas Instruments is a versatile, low-power configurable multiple-function gate that combines the functions of several popular logic families into a single device. This integrated circuit is part of TI's advanced ultra-low power (AUP) series and is designed to operate with a single power supply ranging from 0.8V to 3.6V. This feature makes it ideal for battery-powered and energy-efficient applications.

Key Features

  • Low Power Consumption: The SN74AUP1T57DBVT is optimized for ultra-low power consumption, which is crucial for extending battery life in portable devices.
  • Versatile Voltage Operation: It can operate over a broad voltage range, accommodating various logic levels and interfacing with multiple devices without the need for level shifters.
  • Configurable Functionality: This device can be configured to perform as a buffer, inverter, AND, NAND, OR, NOR, XOR, or XNOR gate, providing design flexibility and reducing inventory needs.
  • High Drive Strength: Despite its low-power design, the SN74AUP1T57DBVT can drive a significant load, making it suitable for driving LEDs or other low-power peripherals.
  • ESD Protection: It includes robust electrostatic discharge (ESD) protection, ensuring reliability and longevity in the field.
  • Space-Saving Package: The device comes in a small 6-pin SOT-23 package, which is perfect for space-constrained applications.

Applications

The SN74AUP1T57DBVT is a highly adaptable component that can be used in a wide range of applications, including:

  • Mobile Phones and Smart Devices
  • Wearable Technology
  • Portable Medical Devices
  • Energy Management Systems
  • Low-Power Sensor Interfaces
  • Internet of Things (IoT) Devices

Conclusion

In conclusion, the SN74AUP1T57DBVT from Texas Instruments represents a significant advancement in low-power, configurable logic gate technology. Its combination of low power consumption, high configurability, and small form factor make it an excellent choice for designers looking to optimize their systems for power efficiency and versatility without sacrificing performance or space.

You May Also Be Interested in

Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9466 $52.0630
130+ $0.7767 $100.9710
200+ $0.7525 $150.5000
275+ $0.7282 $200.2550
360+ $0.7039 $253.4040
480+ $0.6311 $302.9280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,690 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess