EN
  • EN
  • DE

GD25WQ64E3IGR

Part No GD25WQ64E3IGR
Manufacturer GigaDevice Semiconductor
Catalog Custom Parts (E - I)
Description NOR Flash 128Mbit 1.65V-3.6V WSON8 8*6mm Industrial(-40 to +85 )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1154406-GD25WQ64E3IGR
Categories Custom Parts
Manufacturer GigaDevice Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GD25WQ64E3IGR CAD Model

Description

The GD25WQ64E3IGR is a 64M-bit Serial NOR Flash memory device manufactured by GigaDevice Semiconductor. It is designed to provide high-density, low-power, and reliable non-volatile storage for a variety of applications.

Applications:

  • Embedded Systems: Storage of boot code, configuration data, and application code.
  • IoT Devices: Firmware storage for connected devices.
  • Wearable Electronics: Non-volatile memory for wearable devices requiring low power consumption.
  • Networking Equipment: Storage of network configuration and operating system images.
  • Consumer Electronics: Used in devices such as set-top boxes, digital TVs, and gaming consoles.
  • Industrial Control Systems: Storage for critical data and control algorithms.
  • Medical Devices: Memory for storing patient data and device firmware.

Features:

  • Capacity: 64M-bit (8MB) of storage.
  • Interface: Standard SPI interface supporting single, dual, and quad SPI modes.
  • Supply Voltage: Operates from a supply voltage range of 2.7V to 3.6V.
  • Clock Frequency: Supports high-speed clock frequencies up to 104 MHz in Quad SPI mode.
  • Low Power Consumption: Low active and standby current, making it suitable for battery-powered applications.
  • Security Features: Includes protection mechanisms against unauthorized access.
  • Erase Capability: Sector and block erase operations for efficient memory management.
  • Program/Erase Cycles: Endurance of at least 100,000 program/erase cycles.
  • Data Retention: Data retention of at least 10 years.
  • Package Options: Available in various package options like SOIC, WSON, and DIP.

Benefits:

  • High Density Storage: Provides a significant amount of non-volatile memory in a compact package.
  • Fast Data Transfer: High-speed SPI interface allows for quick read and write operations.
  • Low Power Operation: Minimizes energy consumption, extending battery life in portable devices.
  • Reliable Data Retention: Ensures data integrity even after prolonged periods without power.
  • Flexible Memory Management: Sector and block erase capabilities enable efficient use of memory space.
  • Enhanced Security: Protects sensitive data from unauthorized access.
  • Wide Range of Applications: Versatile memory solution for diverse embedded systems.

Additional Details:

The GD25WQ64E3IGR utilizes advanced CMOS technology to achieve high performance and reliability. Its SPI interface simplifies integration with microcontrollers and processors. The device supports various power-saving modes to further reduce power consumption in battery-operated devices. The GD25WQ64E3IGR is designed to meet the demanding requirements of modern embedded systems, offering a combination of high density, high performance, and low power consumption.

You May Also Be Interested in

Intersil
Need more? Email Us
Sony
Need more? Email Us
STMicroelectronics
Need more? Email Us
Renesas Electronics America
IC Clock Synthesizer 64-QFP
Need more? Email Us
Hanrun
Lowest to $0.9938
Samtec Inc.
CONN HEADER SMD 14POS 1.27MM / Connector Header Surface Mount 14 position 0.050" (1.27mm)
Need more? Email Us
STMicroelectronics
8-BIT Otprom 4.2 Mhz Microcontroller PDIP40
Need more? Email Us
Hitachi, Ltd
x8 Fast Page Mode DRAM
Need more? Email Us
Tianbo
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8392 $64.3720
80+ $1.5091 $120.7280
120+ $1.4620 $175.4400
165+ $1.4149 $233.4585
215+ $1.3677 $294.0555
285+ $1.2261 $349.4385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess