EN
  • EN
  • DE

SN74AUP1G99DCTR

Part No SN74AUP1G99DCTR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC CONFIG MULT-FUNC GATE SM8 / Configurable Multiple Function Configurable 1 Circuit 3 Input SM8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Logic Type Configurable Multiple Function
Number of Circuits 1
Number of Inputs 3
Schmitt Trigger Input No
Output Type Tri-State
Current - Output High, Low 4mA, 4mA
Voltage - Supply 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package SM8
Base Product Number 74AUP1G99
Other Names -SN74AUP1G99DCTRE4R,2156-SN74AUP1G99DCTR,296-19089-6,296-19089-2R,-SN74AUP1G99DCTRR,296-19089-2,-296-19089-1,296-19089-1,-SN74AUP1G99DCTRG4,-SN74AUP1G99DCTRG4R,-296-19089-1,SN74AUP1G99DCTRE4,296-19089-1R,SN74AUP1G99DCTRG4,-SN74AUP1G99DCTRE4,SN74AUP1G99DCTRE4,SN74AUP1G99DCTRG4,TEXTISSN74AUP1G99DCTR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258241-SN74AUP1G99DCTR
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G99DCTR CAD Model

Description

Overview of SN74AUP1G99DCTR by Texas Instruments

The SN74AUP1G99DCTR from Texas Instruments is a versatile, low-power configurable multiple-function gate that is a part of their advanced ultra-low-power logic family. This innovative product is designed to offer a high degree of flexibility, enabling designers to configure the device into multiple logic functions based on their circuit requirements. The SN74AUP1G99DCTR is housed in a compact 8-pin SSOP (Shrink Small Outline Package) that is ideal for space-constrained applications.

Key Features

  • Configurability: The device can be configured as a variety of logic functions, including a single 2-input multiplexer, a 2-input NAND gate, a 2-input NOR gate, a 2-input AND gate, a 2-input OR gate, a 1-input inverting gate, and a 1-input non-inverting gate with a wired-AND/NAND option.
  • Low Power Consumption: Operating within the ultra-low-power AUP family, the SN74AUP1G99DCTR is optimized for low-voltage operation, ranging from 0.8V to 3.6V, which minimizes power consumption and makes it suitable for battery-powered and portable devices.
  • High-Speed Performance: Despite its low power design, it delivers high-speed performance with a typical propagation delay of only 3.9 ns at 3.3V, ensuring efficient signal processing in time-sensitive applications.
  • I/O Tolerance: The device supports 5.5V-tolerant inputs, providing additional flexibility and compatibility with higher voltage logic levels.
  • ESD Protection: It includes robust electrostatic discharge (ESD) protection, which safeguards the device from unforeseen electrical spikes, enhancing its reliability and longevity in the field.

Applications

The SN74AUP1G99DCTR is suitable for a wide array of applications, particularly where space and power are at a premium. It is an excellent choice for handheld devices, medical electronics, wearables, and any application requiring configurable logic solutions with minimal energy consumption.

Conclusion

With its configurable design, low-power operation, and high-speed performance, the SN74AUP1G99DCTR from Texas Instruments stands out as a highly adaptable component for modern electronic systems. Its compact form factor and robust feature set ensure that it can meet the needs of a diverse range of applications, making it a valuable addition to any designer's toolkit.

You May Also Be Interested in

Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC / OR/NOR Gate 1-Element 4-IN ECL 8-Pin SOIC N Tube
Need more? Email Us
STMicroelectronics
IC GATE NOR/OR 8INPUT 14-DIP
Lowest to $10.8293
Microchip Technology
IC GATE OR/NO QUAD 4INPUT 28PLCC
Need more? Email Us
NXP / Nexperia
IC DUAL 3INPUT NOR GATE 14-SOIC
Need more? Email Us
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
ON Semiconductor
OR/NOR Gate 2-Element 4-5-IN ECL 20-Pin PLLC Tube / IC 4-5 INPUT OR/NOR DUAL 20PLCC
Lowest to $3.2248
Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Lowest to $8.1667
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin SOIC N Tube / IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $15.3102
Microchip Technology
IC GATE AND/NAND 2INP DIFF 8MSOP / AND/NAND Gate 1-Element 4-IN ECL 8-Pin MSOP T/R
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5313 $50.4735
230+ $0.4359 $100.2570
360+ $0.4223 $152.0280
490+ $0.4087 $200.2630
635+ $0.3951 $250.8885
850+ $0.3542 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,830 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess