EN
  • EN
  • DE

SN74AUP1G80DRYR

Part No SN74AUP1G80DRYR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 1BIT 6SON / Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-UFDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Function Standard
Type D-Type
Output Type Inverted
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 260 MHz
Max Propagation Delay @ V, Max CL 6.4ns @ 3.3V, 30pF
Trigger Type Positive Edge
Current - Output High, Low 4mA, 4mA
Voltage - Supply 0.8V ~ 3.6V
Current - Quiescent (Iq) 500 nA
Input Capacitance 1.5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 6-SON (1.45x1)
Package / Case 6-UFDFN
Base Product Number 74AUP1G80
Other Names -296-27282-1,-SN74AUP1G80DRYRR,296-27282-6,296-27282-2,TEXTISSN74AUP1G80DRYR,2156-SN74AUP1G80DRYR,296-27282-1
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258534-SN74AUP1G80DRYR
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G80DRYR CAD Model

Description

Product Overview: SN74AUP1G80DRYR by Texas Instruments

The SN74AUP1G80DRYR is a cutting-edge, low-power single positive-edge-triggered D-type flip-flop from the reputable semiconductor manufacturer Texas Instruments. This device is designed with the advanced ultra-low-power (AUP) CMOS technology, which makes it an ideal component for power-sensitive applications. The SN74AUP1G80DRYR is part of the SN74AUP family, known for its reduced power consumption without sacrificing performance.

With a typical voltage range of 0.8V to 3.6V, this flip-flop is incredibly versatile and can be seamlessly integrated into various electronic systems operating at different power levels. The SN74AUP1G80DRYR boasts a wide operating temperature range from -40°C to +85°C, ensuring reliability and stability across diverse environmental conditions.

One of the key features of the SN74AUP1G80DRYR is its Schmitt-trigger action at all inputs, which makes the circuit tolerant to slower input rise and fall times. This characteristic is particularly beneficial in environments where signal integrity may be compromised by noise or longer wire lengths. Additionally, the device supports a maximum data rate of 20 Mbps, which is quite impressive for its low-power consumption profile.

The SN74AUP1G80DRYR comes in a compact 6-pin SON package with a body size of 1.45 mm x 1.00 mm. Its small footprint allows for high-density mounting and is perfect for space-constrained applications. Moreover, the device is characterized for operation from 0.8V to 2.7V, providing designers with the flexibility to use it in various low-voltage circuits.

Key applications for the SN74AUP1G80DRYR include, but are not limited to, mobile phones, PDAs, portable media players, and other handheld devices where power efficiency is crucial. It can also be used in computing systems, data storage, and communication infrastructure where a low-power yet high-speed flip-flop is required.

Overall, the SN74AUP1G80DRYR is an excellent choice for designers looking for a reliable and power-efficient flip-flop that does not compromise on speed or performance. With Texas Instruments' reputation for quality and durability, this product is guaranteed to meet the stringent requirements of modern electronic designs.

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.3172
Texas Instruments
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6515
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
NXP / Nexperia
Hex D-type flip-flop with reset; positive-edge trigger | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2208
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
ON Semiconductor
Differential Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $1.7588
Texas Instruments
HEX/QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR
Lowest to $0.3945
ON Semiconductor
Octal D Flip-Flop with 3-State Outputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.0662
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess