EN
  • EN
  • DE

LMV221SDX/NOPB

Part No LMV221SDX/NOPB
Manufacturer Texas Instruments
Catalog RF Detectors
Description IC RF DETECTOR CDMA/WCDMA 6WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Frequency 50MHz to 3.5GHz
RF Type Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA
Input Range -45dBm to 5dBm
Accuracy ±0.5dB
Supply Voltage - Operating 2.7 V to 3.3 V
Operating Supply Current 10mA
Case / Package 6-WSON (2.5x2.2)
Win Source Part Number 071626-LMV221SDX/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMV221SDX/NOPB CAD Model

Description

The is a high-performance, state-of-the-art RF power detector from Texas Instruments, designed to provide exceptional performance and reliability for a variety of applications.

  • Frequency Range: 450 MHz to 2000 MHz
  • Dynamic Range: -45 dBm to -5 dBm
  • High Linearity: Ensures accurate and reliable power detection
  • Temperature Compensation: Maintains accuracy and performance under varying temperatures
  • Mounting Type: SMD (SMT)
  • Package: 6-pin LLP
  • Applications: Wireless communication systems, cellular base stations, RF power amplifiers

You May Also Be Interested in

Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 16QSOP
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 16QSOP
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Crystek Corporation
IC RF DETECT 10MHZ-4GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0128 $52.1664
31+ $3.2926 $102.0706
48+ $3.1897 $153.1056
65+ $3.0868 $200.6420
84+ $2.9839 $250.6476
113+ $2.6752 $302.2976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 909 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess