The SN74AUP1G34DCKRG4 is a high-performance, single-gate logic device from Texas Instruments, designed to meet the needs of modern compact and power-sensitive electronics. This device belongs to Texas Instruments' advanced ultra-low power (AUP) series, which is engineered to offer a balance between low static and dynamic power consumption while maintaining high-speed operation.
Key Features
- Low Power Consumption: The device operates at an ultra-low power level, making it suitable for battery-operated and power-conscious applications.
- Single-Gate Functionality: The SN74AUP1G34DCKRG4 is a single positive-edge-triggered D-type flip-flop with a wide operating voltage range, providing flexibility for various logic-level requirements.
- High-Speed Operation: Despite its low power usage, the device does not compromise on speed, ensuring efficient performance in critical applications.
- Reduced Switching Noise: The AUP series is designed to minimize switching noise, which is crucial for applications sensitive to electrical noise.
- Small Footprint: Housed in a compact SC70-6 package, the SN74AUP1G34DCKRG4 is ideal for space-constrained applications.
Applications
The versatility of the SN74AUP1G34DCKRG4 allows it to be used in a wide array of applications, including but not limited to:
- Mobile phones and personal electronics
- Portable medical devices
- Low-power handheld computing
- Energy-efficient microcontrollers and processors
- Power management circuits
Technical Specifications
The SN74AUP1G34DCKRG4 offers a range of technical specifications that make it a robust choice for designers:
- Operating Voltage Range: 0.8 V to 3.6 V
- Output Drive Capability: +/-4 mA at 3.3 V
- Maximum Propagation Delay: Approximately 5 ns at 3.3 V
- Operating Temperature Range: -40°C to +85°C
- Package Type: SC70-6
With its high integration, the SN74AUP1G34DCKRG4 from Texas Instruments represents a state-of-the-art solution for designers looking to optimize their systems for energy efficiency without sacrificing performance.