EN
  • EN
  • DE

SN74AUP1G126DPWR

Part No SN74AUP1G126DPWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 5X2SON / Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output 5-X2SON (0.8x0.8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 4mA, 4mA
Voltage - Supply 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 5-XFDFN Exposed Pad
Supplier Device Package 5-X2SON (0.8x0.8)
Base Product Number 74AUP1G126
Other Names 296-49051-2,296-49051-1,296-49051-6
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259729-SN74AUP1G126DPWR
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G126DPWR CAD Model

Description

The SN74AUP1G126DPWR is a single bus buffer gate with a 3-state output from Texas Instruments, known for its low-power operation and high-performance capabilities. This particular model comes in a small TSSOP (Thin Shrink Small Outline Package) with 8 pins, designed to save space on printed circuit boards (PCBs) without compromising on functionality.

Key Features

  • Low Static-Power Consumption: The device operates with a very low static power consumption (ICC), making it ideal for battery-powered and power-sensitive applications.
  • Low Dynamic-Power Consumption: Its dynamic power consumption is also minimized, thanks to the low input capacitance and reduced drive strength.
  • Wide Operating Voltage Range: The SN74AUP1G126DPWR is designed to accommodate a broad range of supply voltages, from 0.8V to 3.6V, providing design flexibility for various applications.
  • Edge-Rate Control Circuitry: This feature minimizes overshoot and undershoot, thus reducing the noise generated by output transitions.
  • Latch-Up Performance: The device exceeds 100 mA per JESD 78, Class II standards, ensuring robust performance against latch-up.
  • ESD Protection: Electrostatic discharge protection exceeds JESD 22, ensuring the device's reliability in harsh environments.

Applications

The SN74AUP1G126DPWR is commonly used in a variety of applications due to its versatility and reliability. Some typical applications include:

  • Mobile Phones
  • PDAs
  • Portable Media Players
  • Notebooks and Laptops
  • Portable Test and Measurement Equipment
  • Portable Medical Devices

Technical Specifications

Parameter Value
Package Type TSSOP-8
Operating Temperature -40°C to +85°C
Output Type 3-State
Supply Voltage Range 0.8V to 3.6V

The SN74AUP1G126DPWR is a testament to Texas Instruments' commitment to providing advanced integrated circuit solutions that meet the demands of modern electronic designs. It is a reliable choice for designers looking to integrate a high-performance bus buffer gate with 3-state output into their systems.

You May Also Be Interested in

Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Lowest to $1.4079
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess