EN
  • EN
  • DE

P31-12/22/MHIA

Part No P31-12/22/MHIA
Manufacturer Polytronics Technology Corp
Catalog DC DC Converters
Description AC/DC CONVERTER +/-12VDC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Enclosed
Number of Outputs 2
Voltage - Input 105 ~ 125 VAC
Voltage - Output 1 12V
Current - Output (Max) 25mA, 25mA
Applications Medical
Operating Temperature -25°C ~ 71°C
Mounting Type Through Hole
Package / Case 5-DIP Module
Size / Dimension 3.50" L x 2.50" W x 0.88" H (88.9mm x 63.5mm x 22.4mm)
Approval Agency CE, cURus
Standard Number -;5;9;7;10;8;3;4;2;1;5006;2057;602360;505;3550;454;2622;179;4723;2034;440;1776;102;49;603;2647;2387;3182;3986;4779;1866;5276;2725;811;4457;600330;2326;945;68;846;497;132;285;1951;3989;1102;5578;62;1470;3388;818;0;111767;111768;107457;127984;107458;107459;127990;127977;89312;107460;107461;111769;127972;127989;107462;127973;107463;127992;127979;127978;107464;107465;107466;89313;89314;127983;127980;127981;107467;127986;127988;89315;91639;91644;107468;107469;127975;107471;127991;89316;107765;127993;107472;107473;107474;127976;89317;127985;89318;127982;127987;127974;89319;89320;89321;107758;111770;111771;111772;111773;89322;43599;43598;43601;43602;66605;66606;66607;66608;66609;66610;66611;44748;44749;66613;90891;124046;124047;124048;124049;124050;124051;105366;67592;89973;128563;128494;128562;72328;82648;83759;131729;83756;83755;131727;131728;131726;83757;83758;131725;82659;125888;82653;83900;82649;83761;83760;125889;83763;131724;83766;83767;82654;83769;82651;83770;102077;82650;131722;131723;83771;82655;83772;83901;83775;131721;83903;83902;83776;128601;94792;131720;83777;82658;83778;96376;82656;82652;83904;87834;131719;83905;83906;128766;131718;94794;83780;83781;96377;83779;83782;99759;131717;109085;128767;83783;83784;83785;83787;83788;96378;83806;83907;83786;83790;109086;83789;109087;128769;94795;131716;94796;128953;83791;83792;87133;131714;80588;83908;83794;83795;83793;83796;131713;131711;131712;132368;132366;132367;131710;131630;131631;131632;102096;102083;83909;131709;32801;35399;46246;110462;79770;128642;82612;82613;124052;124053;87730;75553;87731;13082;13083;13084;13085;13086;13087;13088;13090;13091;13092;13093;13094;13095;13096;13097;13098;13099;80899;80900;80895;80891;80897;80892;80893;80894;80896;68264;114653;120816;93756;120594;68265;74547;68266;68267;74632;68268;68269;102270;68271;68270;68272;120817;68299;68298;68273;77194;94955;68274;68275;93779;68305;61447;61448;59414;59415;94386;94390;103051;110074;110075;110076;110112;110077;110078;67593;57938;67594;67595;90340;112074;111879;42263;67596;66708;67597;132327;66709;66710;66712;66713;66714;66715;66711;112170;112208;111878;112072;112073;112075;124250;124251;111874;50929;66733;66734;81749;81750;111868;111877;112224;13002;13164;13009;131595;81702;81359;81703;81360;81361;81704;113633;60087;60088;60089;60090;60091;60092;60093;66824;66825;66826;79773;67598;67599;13356;67600;67601;53722;67602;67603;67604;67605;67606;13360;67607;67608;103021;103023;88086;32932;13362;13363;67609;67610;67611;51717;67612;67613;67614;116336;118678;115158;116194;116335;115078;85794;116198;105723;112648;87086;105724;111032;116339;116200;105725;116040;108103;90219;90220;111033;111034;105726;116063;116064;114997;116065;116067;116205;85795;85796;114834;111035;114835;108104;116068;108105;116044;111036;114836;116045;105727;116046;116142;116144;114998;114838;116146;116147;116341;116074;115903;115905;92483;92484;92482;115906;116157;116053;115683;115684;116161;115685;105728;116164;116165;115157;105729;115909;115910;105730;118679;116343;116345;116166;84981;84999;66919;111897;111882;111894;117536;117537;117538;117539;112196;112078;60286;60288;109440;60498;60068;65239;65240;60069;111915;111931;60097;132145;132139;60098;132134;132147;132144;65241;132142;132138;120270;65242;132140;120271;132135;66970;132133;132132;132136;79774;132141;79775;79776;132137;132148;132146;132143;85006;111892;84982;112221;128724;60369;72824;10548;96444;95876;95858;96445;96201;96446;95859;96203;96447;96204;96448;96449;96450;96205;96451;96206;70254;40960;40961;40962
Ultra Librarian 3D Model Ultra Librarian P31-12/22/MHIA CAD Model

Description

NULL

You May Also Be Interested in

Traco Power
DC DC CONVERTER 2.5V 2.5W
Need more? Email Us
Bel Power Solutions
DC/DC CONVERTER 5V 75W
Need more? Email Us
Delta Electronics
DC DC CONVERTER 15V 2W
Need more? Email Us
Traco Power
DC DC CONVERTER +/-12V 60W
Need more? Email Us
Traco Power
DC DC CONVERTER 0.75-3.3V 35W
Need more? Email Us
Bel Power Solutions
DC DC CONVERTER +/-15V 1W
Need more? Email Us
Cincon Electronics Co. LTD
DC DC CONVERTER 3.3V 66W
Need more? Email Us
Traco Power
DC DC CONVERTER 3.3V 13W
Need more? Email Us
Bel Power Solutions
DC/DC CONVERTER 12V 400W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess