EN
  • EN
  • DE

SN74AUP1G07DCKRE4

Part No SN74AUP1G07DCKRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V SC70-5 / Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SC-70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel (TR)
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 4mA
Voltage - Supply 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Base Product Number 74AUP1G07
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259712-SN74AUP1G07DCKRE4
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G07DCKRE4 CAD Model

Description

The SN74AUP1G07DCKRE4 from Texas Instruments is a high-performance, single-buffer gate with open-drain output, designed to operate from a power supply range of 0.8V to 3.6V. This makes it ideal for use in a wide array of low-voltage and low-power applications. The device is part of the advanced ultra-low power (AUP) series, which offers devices with reduced power consumption without compromising on speed and performance.

Featuring a max tpd of 3.7 ns at 3.3 V, the SN74AUP1G07DCKRE4 ensures rapid signal propagation and minimal delay, which is crucial for high-speed digital circuits. Its low power consumption, characterized by an ICC of 0.9 µA at 3.3 V, makes it suitable for battery-operated and power-sensitive applications.

The device comes in a compact SC70 package, which is not only space-efficient but also offers good thermal characteristics for better reliability and performance stability. The SN74AUP1G07DCKRE4 is fully specified for partial-power-down applications using Ioff, which helps prevent damaging current backflow through the device when it is powered down.

With a wide operating temperature range of -40°C to 85°C, the SN74AUP1G07DCKRE4 is robust and suited for industrial applications where temperature extremes may be encountered. Additionally, the device's inputs accept voltages up to 3.6V, allowing for direct interfacing with a variety of voltage levels in mixed-voltage systems.

The open-drain output of the SN74AUP1G07DCKRE4 allows for wired-OR configurations, adding to the versatility of this logic gate. This feature is particularly useful in applications where multiple outputs need to be connected to a single input line. The device also supports down translation to VCC, which is a key feature for interfacing between different logic levels.

Overall, the SN74AUP1G07DCKRE4 is a testament to Texas Instruments' commitment to providing high-quality, energy-efficient solutions for modern electronic designs. Whether it's for use in portable devices, computing peripherals, or complex digital systems, this logic gate offers a reliable and efficient solution for managing digital signals.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1180 $50.1500
905+ $0.1105 $100.0025
1,405+ $0.1068 $150.0540
2,015+ $0.0993 $200.0895
2,620+ $0.0956 $250.4720
3,270+ $0.0918 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,840 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess