The SN74AUP1G00DBVT is a high-performance, single 2-input positive-NAND gate integrated circuit from Texas Instruments, designed to operate with a power supply range of 0.8 V to 3.6 V. This device belongs to the 74AUP family, which is renowned for its ultra-low power consumption, making it an ideal choice for use in battery-powered and power-sensitive applications.
Key Features
- Low Static-Power Consumption: The IC has a very low static power consumption (ICC), which minimizes power usage when the device is in a quiescent state.
- Low Dynamic-Power Consumption: With its reduced voltage swing, the power consumed during switching is minimized, leading to overall power savings.
- Wide Operating Voltage Range: The device can function within a voltage range of 0.8 V to 3.6 V, providing design flexibility for various applications.
- Low Noise Overshoot and Undershoot: This feature helps to maintain signal integrity, reducing the risk of errors in digital applications.
- High Drive Strength: Despite its low power consumption, the SN74AUP1G00DBVT can drive capacitive loads while maintaining signal quality.
Applications
The SN74AUP1G00DBVT is versatile and can be used in a wide range of applications. It is particularly useful in:
- Mobile Phones
- PDAs
- Portable Media Players
- Portable Medical Devices
- Low-Power Handheld Computing Devices
Package and Quality
The device comes in a DBVT package, which is a small-outline transistor package that is suitable for space-constrained applications. Texas Instruments is committed to high standards of quality and reliability, and the SN74AUP1G00DBVT is no exception. It is designed to meet the stringent requirements of the industrial and consumer markets.
For detailed specifications, application notes, and support resources, please refer to the official Texas Instruments website or contact their support team for technical assistance.