EN
  • EN
  • DE

SN74AUCH16244DGVR

Part No SN74AUCH16244DGVR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 2.7V 48TVSOP / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AUCH
Package Tape & Reel
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 9mA, 9mA
Voltage - Supply 0.8V ~ 2.7V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 48-TVSOP
Base Product Number 74AUCH16244
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -74AUCH16244DGVRE4-NDR,74AUCH16244DGVRG4-ND,-74AUCH16244DGVRE4,296-15441-6-NDR,927-SN74AUCH16244DGVRTR-ND,927-SN74AUCH16244DGVRDKR,296-15441-2-NDR,-74AUCH16244DGVRG4,927-SN74AUCH16244DGVRTR,-SN74AUCH16244DGVR-NDR,296-15441-1,296-15441-2,-74AUCH16244DGVRG4-NDR,74AUCH16244DGVRE4-ND,927-SN74AUCH16244DGVRCT-ND,-296-15441-1-ND,296-15441-6,296-15441-1-NDR,927-SN74AUCH16244DGVRDKR-ND,74AUCH16244DGVRG4,-296-15441-1,927-SN74AUCH16244DGVRCT,74AUCH16244DGVRE4
Standard Package 2,000
Win Source Part Number 1094905-SN74AUCH16244DGVR
Ultra Librarian 3D Model Ultra Librarian SN74AUCH16244DGVR CAD Model

Description

Product Overview: SN74AUCH16244DGVR

The SN74AUCH16244DGVR is a high-speed, 16-bit buffer and line driver designed by Texas Instruments (TI) to address the needs of high-performance data transmission systems. This integrated circuit is part of TI's advanced CMOS logic family, which is renowned for its low-power consumption and high-speed operation.

Key Features

  • High Drive: The device is capable of driving heavy loads with its 3-state outputs, which can source 24 mA and sink 24 mA. This makes it ideal for overcoming the capacitance of heavily loaded transmission lines and maintaining signal integrity.
  • Low Power Consumption: It operates with a very low static power consumption of typically 10 µA max and a dynamic power consumption of 0.08 µA/MHz per bit at 5 V, making it suitable for power-sensitive applications.
  • High-Speed Operation: With a typical shift time of just 2.7 ns at 3.3 V, this device is optimized for high-speed data transmission, ensuring minimal delay in digital circuits.
  • Wide Operating Voltage Range: The SN74AUCH16244DGVR can function within a broad voltage range of 2.3 V to 3.6 V, providing design flexibility to work with various logic levels and interfacing requirements.
  • Operational Temperature Range: It is designed to operate over the industrial temperature range of -40°C to 85°C, ensuring reliability in harsh environments.

Package and Quality

The SN74AUCH16244DGVR comes in a compact TSSOP (Thin Shrink Small Outline Package) with 48 pins, identified by the DGVR suffix. This package is optimized for reduced space on printed circuit boards (PCBs) and improved thermal performance. Additionally, the device meets or exceeds the specifications of the Joint Electron Device Engineering Council (JEDEC) standard JESD78, which ensures its resistance to latch-up.

Applications

With its robust design and high-speed capabilities, the SN74AUCH16244DGVR is well-suited for a wide range of applications, including:

  • Bus interface or signal buffering in servers, routers, and data storage systems
  • Signal driving for backplane and cable interfaces
  • Data communication in telecom and networking equipment
  • Level shifting and voltage translation in mixed-voltage systems

Overall, the SN74AUCH16244DGVR from Texas Instruments is a versatile and efficient solution for designers looking to optimize their high-speed digital systems.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Lowest to $1.4079
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess