EN
  • EN
  • DE

SN74AUC2G241DCTR

Part No SN74AUC2G241DCTR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 2.7V SM8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AUC
Package Tape & Reel
Product Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 9mA, 9mA
Voltage - Supply 0.8V ~ 2.7V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package SM8
Base Product Number 74AUC2G241
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896507-SN74AUC2G241DCTR
Ultra Librarian 3D Model Ultra Librarian SN74AUC2G241DCTR CAD Model

Description

The SN74AUC2G241DCTR is a high-performance, dual-bit, single-supply bus buffer gate from Texas Instruments, designed to provide the ultimate in speed and power efficiency for modern electronic applications. This integrated circuit is part of the advanced ultra-low-voltage CMOS (AUC) family and is optimized for operation at 0.8V to 2.7V, making it particularly suitable for portable and battery-powered devices where power conservation is crucial.

Key Features:

  • Optimized Power Usage: The SN74AUC2G241DCTR boasts ultra-low power consumption, which is essential for extending the battery life of portable devices.
  • High-Speed Operation: With its fast propagation delay, this buffer gate is designed to handle high-speed data transmission, ensuring that electronic devices can operate quickly and efficiently.
  • Dual-Bit Configuration: The dual-bit design allows for the simultaneous buffering of two independent lines, providing greater flexibility and efficiency in circuit design.
  • Output Disable Feature: The integrated output disable function allows the output to be placed in a high-impedance state, thereby preventing potential bus contention and allowing for multiplexing.
  • Compact Packaging: The device comes in a space-saving DCT package, making it ideal for compact PCB layouts and high-density applications.

Applications:

The SN74AUC2G241DCTR is versatile and can be used in a wide range of applications, including:

  • Mobile Phones and PDAs
  • Portable Media Players
  • Handheld Gaming Consoles
  • Notebook Computers
  • Data Communication Systems

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74AUC2G241DCTR is no exception. Each device undergoes rigorous testing to ensure it meets TI's high standards, providing designers with confidence in the performance and longevity of their electronic products.

With the SN74AUC2G241DCTR, Texas Instruments continues to lead the way in providing innovative solutions that meet the needs of modern electronic design. Its combination of speed, power efficiency, and functionality makes it an excellent choice for designers looking to optimize their high-performance systems.

You May Also Be Interested in

Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5255 $53.3925
80+ $1.2517 $100.1360
125+ $1.2126 $151.5750
175+ $1.1735 $205.3625
225+ $1.1343 $255.2175
295+ $1.0170 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 435 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess