EN
  • EN
  • DE

PS8A0102BWEX

Part No PS8A0102BWEX
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description IRON CONTROLLER SO-8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number PS8A0102
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 792566-PS8A0102BWEX
Ultra Librarian 3D Model Ultra Librarian PS8A0102BWEX CAD Model

Description

Product Overview: Diodes Incorporated PS8A0102BWEX

The PS8A0102BWEX is a high-performance, precision voltage reference module from the renowned manufacturer Diodes Incorporated. This compact and reliable component is designed to offer a stable and accurate reference voltage, which is crucial for various applications in the field of electronics, including analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and power supply monitoring.

With its advanced design and technology, the PS8A0102BWEX ensures excellent temperature stability and low noise output, making it an ideal choice for systems that require a high degree of precision and consistency. This voltage reference is characterized by its ease of integration into a wide range of circuits, thanks to its small package and compatibility with various electronic components.

Key Features:

  • High Accuracy: The PS8A0102BWEX provides a precise voltage reference, ensuring that the output remains consistent over time and across various environmental conditions.
  • Low Temperature Coefficient: This product boasts a low temperature coefficient, which minimizes the impact of temperature variations on the voltage reference, thereby maintaining its accuracy.
  • Low Noise: The low noise characteristic of the PS8A0102BWEX is essential for sensitive applications where signal integrity is paramount.
  • Compact Design: Its small form factor allows for easy integration into space-constrained applications without compromising performance.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, catering to a variety of industrial and commercial applications.

Applications:

The PS8A0102BWEX is versatile and can be used in multiple applications, including:

  • Precision data systems
  • High-resolution ADCs and DACs
  • Portable and battery-powered equipment
  • Industrial control systems
  • Automotive electronics

Diodes Incorporated's commitment to quality and performance is evident in the PS8A0102BWEX voltage reference module. With its precision engineering and robust feature set, this product is an excellent choice for designers and engineers looking to enhance the accuracy and stability of their electronic systems.

You May Also Be Interested in

Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Broadcom Limited
ADSL PHY
Lowest to $12.6888
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess