EN
  • EN
  • DE

SN74AUC2G125YEPR

Part No SN74AUC2G125YEPR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 2.7V 8DSBGA / Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-DSBGA (1.9x0.9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AUC
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 9mA, 9mA
Voltage - Supply 0.8V ~ 2.7V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-XFBGA, DSBGA
Supplier Device Package 8-DSBGA (1.9x0.9)
Base Product Number SN74AUC2
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259747-SN74AUC2G125YEPR
Ultra Librarian 3D Model Ultra Librarian SN74AUC2G125YEPR CAD Model

Description

The SN74AUC2G125YEPR from Texas Instruments is a state-of-the-art dual bus buffer gate with 3-state outputs, belonging to the advanced ultra-low voltage CMOS (AUC) logic family. This high-speed integrated circuit is designed to operate on a very low power supply range from 0.8V to 2.7V, making it an ideal choice for portable and battery-powered applications where power efficiency is crucial.

Key Features:

  • Logic Type: Dual Non-Inverting Buffer/Line Driver with 3-State Outputs
  • Voltage Range: Operates from 0.8V to 2.7V, accommodating the needs of low-voltage operations.
  • Drive Capability: Capable of driving heavy loads with ±8-mA output drive at 1.8V, ensuring reliable performance in demanding applications.
  • Speed: Fast propagation delays of approximately 2.6 ns at 1.8V, enabling quick signal processing for high-speed data transmission.
  • Power Down Protection: Inputs and outputs are protected during power down mode, preventing potential damage and ensuring device longevity.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection exceeds JESD 22, safeguarding the device from static electricity and surges.
  • Package: Available in a space-saving DSBGA package, the SN74AUC2G125YEPR is ideal for compact electronic assemblies.
  • RoHS Compliant: Meets the requirements of the RoHS directive, reflecting Texas Instruments' commitment to environmental responsibility.

Applications:

The versatility of the SN74AUC2G125YEPR allows it to be utilized across a wide range of applications. It can serve as a memory address driver, clock driver, and bus-oriented transmitter/receiver which is especially beneficial in portable electronics, computing devices, and telecommunication systems where power efficiency and space constraints are of paramount importance.

Quality and Reliability:

Texas Instruments is known for its dedication to producing high-quality and reliable components. The SN74AUC2G125YEPR is manufactured under strict quality control standards, ensuring that it meets the stringent requirements of modern electronic devices. With its robust design and advanced features, this product is a perfect choice for designers looking for a reliable and efficient solution for their buffering needs.

You May Also Be Interested in

Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess