EN
  • EN
  • DE

SN74AUC2G07DCKRG4

Part No SN74AUC2G07DCKRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR DL NON-INV SC70-6 / Buffer/Driver 2-CH Non-Inverting Open Drain CMOS 6-Pin SC-70 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AUC
Packaging Reel package
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 9mA
Operating Supply Voltage 0.8 V ~ 2.7 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 6-TSSOP, SC-88, SOT-363
Manufacturer Package SC-70-6
Win Source Part Number 794958-SN74AUC2G07DCKRG4
Popularity Medium
Supply and Demand Status Limited
Family Name SN74AUC2G07
Introduction Date December 01, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74AUC2G07DCKRG4 CAD Model

Description

SN74AUC2G07DCKRG4 - Texas Instruments

The SN74AUC2G07DCKRG4 is a high-performance, dual non-inverting buffer/driver with open-drain outputs from Texas Instruments. This integrated circuit is part of the advanced ultra-low-voltage CMOS (AUC) family, designed to operate on a power supply range of 0.8 V to 2.7 V. This feature makes it an ideal choice for portable and battery-powered applications where power efficiency is crucial.

With its open-drain outputs, the SN74AUC2G07DCKRG4 can be used in a variety of applications, including wired-OR logic configurations and interfacing with different voltage levels within a system. The open-drain feature also allows for the outputs to be connected directly to a bus or other common signal lines, providing flexibility in circuit design.

This device is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions. Furthermore, the SN74AUC2G07DCKRG4 supports high-speed signal propagation with a propagation delay typically less than 2.6 ns at 2.3 V, making it suitable for high-speed applications.

The SN74AUC2G07DCKRG4 comes in a compact SC70 package, which is ideal for space-constrained applications. Its small footprint does not compromise on performance, and the package is designed for optimal thermal dissipation and reliability.

Key features of the SN74AUC2G07DCKRG4 include:

  • Wide Operating VCC Range of 0.8 V to 2.7 V
  • Maximum tpd of 2.6 ns at 2.3 V
  • Low Power Consumption
  • Dual Non-Inverting Buffers with Open-Drain Outputs
  • SC70 6-Pin Package for Compact Footprint
  • Operational Temperature Range of -40°C to +85°C
  • Supports Down Translation to VCC

Whether you are designing a power-sensitive mobile device, a compact IoT gadget, or a high-speed communication system, the SN74AUC2G07DCKRG4 from Texas Instruments provides a reliable and efficient solution for your buffering and driving needs.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6864 $51.4800
180+ $0.5632 $101.3760
275+ $0.5456 $150.0400
380+ $0.5280 $200.6400
490+ $0.5104 $250.0960
660+ $0.4576 $302.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess