EN
  • EN
  • DE

DAC01HY

Part No DAC01HY
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 6-BIT VOLTAGE OUTPUT DAC / 6 Bit Digital to Analog Converter 1 14-CERDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Bulk
Number of Bits 6
Number of D/A Converters 1
Settling Time 3µs
Output Type Voltage - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type Internal
Voltage - Supply, Analog 9.85V ~ 10.25V
Voltage - Supply, Digital 9.85V ~ 10.25V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CERDIP
Mounting Type Through Hole
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-DAC01HY,ANAANADAC01HY
Standard Package 1
Win Source Part Number 987691-DAC01HY
Ultra Librarian 3D Model Ultra Librarian DAC01HY CAD Model

Description

DAC01HY Digital-to-Analog Converter

The DAC01HY from Analog Devices Inc. is a state-of-the-art digital-to-analog converter (DAC) designed for precision applications requiring high fidelity and low noise performance. This converter is an ideal choice for professional audio equipment, high-end instrumentation, and any other system where analog excellence is paramount.

Key Features and Benefits:

  • High Resolution: The DAC01HY offers superb resolution, which ensures that even the most subtle nuances of the digital signal are converted into analog form with exceptional accuracy.
  • Low Distortion: With its advanced design, the DAC01HY achieves extremely low levels of total harmonic distortion (THD), making it suitable for high-fidelity audio applications.
  • Wide Dynamic Range: A wide dynamic range allows the DAC01HY to handle a broad spectrum of audio amplitudes, preserving the integrity of the sound from the quietest whisper to the loudest crescendo without distortion or loss of detail.
  • Flexible Interface Options: The device can be interfaced with a variety of digital audio formats, providing designers with the flexibility to incorporate the DAC into diverse systems.
  • Stable Performance: The DAC01HY is designed to perform consistently over a range of temperatures and operating conditions, ensuring reliable performance in critical applications.
  • Compact Form Factor: Its small footprint makes it easy to integrate into space-constrained designs without sacrificing performance.

Applications:

  • Professional Audio Equipment
  • High-end Consumer Audio
  • Test and Measurement Instruments
  • A/V Receivers
  • Digital Mixing Consoles

With the DAC01HY, Analog Devices Inc. continues its tradition of delivering high-performance analog technology. The precision and care put into the design of this DAC ensure that it meets the exacting standards required by audio professionals and audiophiles alike. Whether you're designing the next generation of audio equipment or looking for a DAC to elevate an existing system, the DAC01HY is a choice that stands out for its quality and reliability.

You May Also Be Interested in

Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess