EN
  • EN
  • DE

SN74AUC2G06YZPR

Part No SN74AUC2G06YZPR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER OD 2CH 2-INP 6DSBGA / Inverter IC 2 Channel Open Drain 6-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AUC
Package Tape & Reel
Logic Type Inverter
Number of Circuits 2
Number of Inputs 2
Features Open Drain
Voltage - Supply 0.8V ~ 2.7V
Current - Quiescent (Max) 10 µA
Current - Output High, Low -, 9mA
Logic Level - Low 0V ~ 0.7V
Logic Level - High 1.7V
Max Propagation Delay @ V, Max CL 1.2ns @ 2.5V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 6-DSBGA
Package / Case 6-XFBGA, DSBGA
Base Product Number 74AUC2G06
Other Names TEXTISSN74AUC2G06YZPR,-SN74AUC2G06YZPRR,296-SN74AUC2G06YZPRTR,296-SN74AUC2G06YZPRDKR,296-18577-1,296-18577-2,296-SN74AUC2G06YZPRCT,296-18577-2,2156-SN74AUC2G06YZPR,296-18577-1,-296-18577-1,-296-18577-1
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257964-SN74AUC2G06YZPR
Ultra Librarian 3D Model Ultra Librarian SN74AUC2G06YZPR CAD Model

Description

Product Overview: SN74AUC2G06YZPR by Texas Instruments

The SN74AUC2G06YZPR is a high-performance, dual inverter from Texas Instruments, designed with advanced silicon technology to cater to the demands of the modern electronics industry. This integrated circuit (IC) is part of the AUC family, known for its ultra-low power consumption and high-speed operation, making it an ideal choice for portable and battery-powered applications.

Key Features

  • Logic Type: Dual Inverter with Open-Drain Outputs
  • Supply Voltage Range: 0.8V to 2.5V, providing compatibility with a variety of low-voltage applications.
  • High-Speed Operation: With a typical tpd of 2.9 ns at 2.3 V, this IC ensures swift signal processing, which is crucial for high-speed data communication and processing tasks.
  • Output Drive Current: ±8 mA at 1.8 V, allowing the IC to drive loads with moderate power requirements.
  • Ultra-Low Power Consumption: This feature makes the SN74AUC2G06YZPR suitable for energy-critical designs, extending battery life and reducing power costs.
  • Package: The device comes in a compact DSF package, which is a lead-free, 8-pin, small outline integrated circuit, offering a space-saving solution on printed circuit boards.

Applications

The SN74AUC2G06YZPR is versatile and can be used in a wide range of applications, including:

  • Mobile Phones
  • PDAs and Handheld Devices
  • Portable Media Players
  • Notebook Computers
  • Data Communication Infrastructure
  • Medical Instruments

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the SN74AUC2G06YZPR is no exception. It is designed to meet or exceed the rigorous standards set by the industry, ensuring high reliability and performance. Additionally, the product is RoHS compliant, adhering to environmental standards regarding hazardous substances.

Summary

The SN74AUC2G06YZPR from Texas Instruments is an exemplary representation of the company's dedication to providing cutting-edge technology that addresses the needs of modern electronic systems. With its low-power operation, high-speed performance, and compact design, this dual inverter IC stands out as a top choice for designers looking to optimize their applications for power efficiency and space constraints.

You May Also Be Interested in

Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess