EN
  • EN
  • DE

SN74AUC1G74DCURE4

Part No SN74AUC1G74DCURE4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 1BIT 8VSSOP / Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091", 2.30mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74AUC
Package Tape & Reel (TR)
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 275 MHz
Max Propagation Delay @ V, Max CL 1.8ns @ 2.5V, 30pF
Trigger Type Positive Edge
Current - Output High, Low 9mA, 9mA
Voltage - Supply 0.8V ~ 2.7V
Current - Quiescent (Iq) 10 µA
Input Capacitance 2.5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 8-VSSOP
Package / Case 8-VFSOP (0.091", 2.30mm Width)
Base Product Number 74AUC1G74
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258548-SN74AUC1G74DCURE4
Ultra Librarian 3D Model Ultra Librarian SN74AUC1G74DCURE4 CAD Model

Description

SN74AUC1G74DCURE4 - Texas Instruments Single Positive-Edge-Triggered D-Type Flip-Flop

The SN74AUC1G74DCURE4 from Texas Instruments is a high-performance, single positive-edge-triggered D-type flip-flop with a direct clear input. This advanced integrated circuit is part of Texas Instruments' AUC family, designed for operation in ultra-portable applications. It is particularly suited for implementing buffer registers, shift registers, and state machines in a wide range of products.

Key Features:

  • Optimized for Low Voltage: This device is designed to operate at a supply voltage of 0.8 V to 2.7 V, making it ideal for low-voltage applications that require efficient power consumption.
  • High-Speed Operation: With a typical tpd of 2.3 ns at 2.5 V, the SN74AUC1G74DCURE4 is engineered for high-speed performance, which is crucial for modern digital systems.
  • Low Power Consumption: The low power consumption of this device is a key attribute, with a typical ICC of only 10 μA at 25°C, minimizing power usage in battery-operated devices.
  • Single D-Type Flip-Flop: The device contains one flip-flop with independent data, clock, and clear inputs and Q and Q̅ outputs.
  • Edge-Triggered: Its positive-edge-triggered design ensures reliable operation and synchronization with the system clock.
  • Direct Clear Input: The direct clear input allows for immediate resetting of the flip-flop, providing additional control in timing-critical applications.

Applications:

The SN74AUC1G74DCURE4 is versatile and can be used in a variety of applications, including:

  • Mobile Phones
  • PDAs and Handheld Devices
  • Portable Media Players
  • Data Communication Systems
  • High-Speed DSP Interfaces
  • Storage Networks

Package and Quality:

This device is available in a 3 mm x 3 mm VSON package, which is RoHS compliant and designed for space-saving PCB design. Additionally, it is characterized for operation from -40°C to 85°C, ensuring reliability across a wide range of environmental conditions.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2452 $50.2660
440+ $0.2297 $101.0680
680+ $0.2220 $150.9600
970+ $0.2065 $200.3050
1,260+ $0.1987 $250.3620
1,575+ $0.1909 $300.6675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91,150 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess