EN
  • EN
  • DE

SN74AUC1G06DBVR

Part No SN74AUC1G06DBVR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description SINGLE INVERTER BUFFER/DRIVER WITH OPEN-DRAIN OUTPUT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AUC
Packaging Reel - TR
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Features Open Drain
Operating Supply Voltage 0.8 V ~ 2.7 V
Maximum Quiescent Current 10μA
Current - Output High, Low -, 9mA
Logic Level - Low 0 V ~ 0.7 V
Logic Level - High 1.7V
Max Propagation Delay @ V, Max CL 1.8ns @ 2.5V, 30pF
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Manufacturer Package SOT-23-5
Package SC-74A, SOT-753
Win Source Part Number 1254023-SN74AUC1G06DBVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74AUC1G06
Introduction Date September 01, 2003
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74AUC1G06DBVR CAD Model

Description

SN74AUC1G06DBVR Single Inverter Gate

The SN74AUC1G06DBVR is a high-performance, single inverter gate integrated circuit from Texas Instruments, designed to meet the needs of modern compact and power-sensitive applications. This tiny but mighty component is part of the advanced ultra-low-voltage CMOS (AUC) family, which is known for its low power consumption and high-speed operation.

Encased in a small SOT-23-5 package, the SN74AUC1G06DBVR offers a single inverting buffer/driver with open-drain output, making it an ideal choice for interfacing with other logic families or driving capacitive loads. The open-drain output also allows for wired-OR logic functions, providing versatility in circuit design.

This device operates over a wide range of power supplies from 0.8V to 2.7V, enabling it to support both traditional 2.5V and emerging lower voltage systems. The low operating voltage range is particularly beneficial for battery-operated and portable applications, where power efficiency is critical.

The SN74AUC1G06DBVR is characterized for operation from –40°C to 85°C, ensuring reliable performance across diverse environmental conditions. This makes it suitable for a wide array of commercial and industrial applications, including but not limited to portable electronics, computing devices, and control systems.

Key features of the SN74AUC1G06DBVR include:

  • Support for low-voltage operation (0.8V to 2.7V).
  • High-speed performance with tpd of 2.9 ns at 2.3V.
  • Low power consumption, ideal for battery-powered devices.
  • Input hysteresis for enhanced noise immunity.
  • Output can drive up to 32 LVTTL inputs.
  • Optimized for 1.8V operation with a design that is 1.8V IO-compliant.
  • ESD protection exceeds JESD 22, ensuring robustness.

With its compact footprint, the SN74AUC1G06DBVR is an excellent choice for space-constrained applications. Its robust design and adherence to stringent industry standards make it a reliable component for your digital logic needs. Whether you're designing a micro-power system or a high-speed interface, this inverter gate from Texas Instruments provides the performance and flexibility required for your electronic designs.

You May Also Be Interested in

NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2292 $50.4240
535+ $0.1881 $100.6335
825+ $0.1822 $150.3150
1,135+ $0.1763 $200.1005
1,470+ $0.1705 $250.6350
1,965+ $0.1528 $300.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess