EN
  • EN
  • DE

SN74AUC16245ZQLR

Part No SN74AUC16245ZQLR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 2.7V 56BGA / Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-BGA Microstar Junior (7x4.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AUC
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 9mA, 9mA
Voltage - Supply 0.8V ~ 2.7V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 56-VFBGA
Supplier Device Package 56-BGA Microstar Junior (7x4.5)
Base Product Number SN74AUC1
Other Names 296-19283-1,-296-19283-1,296-19283-2,TEXTISSN74AUC16245ZQLR,-SN74AUC16245ZQLRR,-296-19283-1,2156-SN74AUC16245ZQLR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259757-SN74AUC16245ZQLR
Ultra Librarian 3D Model Ultra Librarian SN74AUC16245ZQLR CAD Model

Description

Product Overview: SN74AUC16245ZQLR from Texas Instruments

The SN74AUC16245ZQLR is a high-speed, 16-bit bus transceiver from Texas Instruments, designed with the advanced user in mind. It is part of the AUC family, which is known for its low-voltage operation and high-speed interfacing capabilities. This integrated circuit is ideal for applications where efficient data transfer between two buses is critical.

Key Features

  • Low-Voltage Operation: The SN74AUC16245ZQLR operates at a nominal voltage of 0.8V to 2.7V, making it suitable for portable and battery-powered applications where power conservation is essential.
  • High-Speed Data Transfer: With a maximum data transfer rate of 250 Mbps, this transceiver is capable of handling high-speed data transmission with ease, ensuring minimal delay and high throughput in data-intensive operations.
  • Bus-Hold Data Inputs: The device includes bus-hold circuitry on the data inputs, which eliminates the need for external pull-up or pull-down resistors and simplifies PCB design.
  • Bidirectional Interface: It features a bidirectional interface between two buses, allowing for versatile data flow and efficient communication between different system components.
  • Low Power Consumption: The SN74AUC16245ZQLR is designed for low power consumption, making it an environmentally friendly choice that helps reduce overall system power requirements.

Applications

The SN74AUC16245ZQLR is suitable for a wide range of applications, including:

  • Mobile Phones
  • PDAs and Handheld Devices
  • Notebook and Laptop Computers
  • Data Communication Systems
  • Networking Hardware

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74AUC16245ZQLR is no exception, with rigorous testing and quality assurance measures in place to ensure reliability and performance under various conditions. This transceiver is available in a 64-ball MicroStar Junior BGA package, which is not only space-efficient but also offers excellent thermal performance.

Ordering Information

To order or obtain more information about the SN74AUC16245ZQLR, visit the Texas Instruments website or contact an authorized distributor. Ensure your designs are powered by the precision and reliability of Texas Instruments.

You May Also Be Interested in

Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Pericom
Lowest to $1.4079
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess