EN
  • EN
  • DE

SN74AUC16244DGVR

Part No SN74AUC16244DGVR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS | IC BUFF NON-INVERT 2.7 V 48TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 9mA, 9mA
Supply Voltage (V) 0.8V ~ 2.7V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TFSOP
Supplier Device Package 48-TVSOP
Family Part Number 74AUC16244
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1254018-SN74AUC16244DGVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AUC16244DGVR CAD Model

Description

Product Overview: SN74AUC16244DGVR by Texas Instruments

The SN74AUC16244DGVR is a high-speed, 16-bit buffer and line driver designed for 0.8-V to 2.7-V VCC operation. Manufactured by Texas Instruments, this device is part of their advanced ultra-low-voltage CMOS (AUC) logic family, which is optimized for low-voltage applications. The SN74AUC16244DGVR is ideal for use in memory address driving and all general-purpose buffering applications that require high speed and low power consumption.

Key Features:

  • High-Speed Operation: The device is capable of supporting high-speed data transfer, making it suitable for demanding applications where quick data processing is required.
  • Low Power Consumption: Designed with power-savvy applications in mind, the SN74AUC16244DGVR ensures minimal power usage, preserving battery life in portable devices.
  • 16-Bit Bus Interface: With a wide 16-bit interface, the device can handle a substantial data width, providing efficient data flow and reducing the number of components needed in a system.
  • Flow-Through Architecture: The pinout arrangement facilitates easy PCB layout by placing the data inputs near the associated outputs.
  • Output Enable (OE) Feature: The inclusion of OE inputs allows users to place output ports into a high-impedance state, which is particularly useful for shared data buses.
  • Latch-Up Performance: The device exceeds 100 mA per JESD 78, Class II standards, ensuring robust operation under stress conditions.

Applications:

  • Memory address driving
  • Data communication and processing systems
  • Signal buffering and distribution
  • Portable and battery-powered electronics
  • Networking and telecommunication equipment

The SN74AUC16244DGVR comes in a TVSOP (TSSOP) form factor, designated by the DGVR suffix, which is suitable for surface-mount technology (SMT) and offers space-saving benefits for compact electronic assemblies. The device's performance and power efficiency make it a versatile component for a wide range of electronic systems. Texas Instruments' commitment to quality ensures that the SN74AUC16244DGVR meets the industry standards for reliability and performance, making it a trusted choice for engineers and designers.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7262 $51.9882
26+ $3.8779 $100.8254
40+ $3.7568 $150.2720
56+ $3.6356 $203.5936
72+ $3.5144 $253.0368
96+ $3.1508 $302.4768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess