EN
  • EN
  • DE

SN74AUC16240ZQLR

Part No SN74AUC16240ZQLR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 2.7V 56BGA / Buffer, Inverting 4 Element 4 Bit per Element 3-State Output 56-BGA Microstar Junior (7x4.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AUC
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Buffer, Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 9mA, 9mA
Voltage - Supply 0.8V ~ 2.7V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 56-VFBGA
Supplier Device Package 56-BGA Microstar Junior (7x4.5)
Base Product Number SN74AUC1
Other Names 2156-SN74AUC16240ZQLR,TEXTISSN74AUC16240ZQLR,2156-SN74AUC16240ZQLR-TITR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259751-SN74AUC16240ZQLR
Ultra Librarian 3D Model Ultra Librarian SN74AUC16240ZQLR CAD Model

Description

The SN74AUC16240ZQLR from Texas Instruments is a high-performance, 16-bit buffer/driver designed for use in systems that require low-voltage and low-power operation. This integrated circuit is part of the AUC family, which is known for its advanced performance in ultra-portable and power-sensitive applications such as mobile phones, PDAs, and other handheld devices.

Key Features:

  • Operating Voltage: The device is optimized for operation at 0.8V to 2.7V, making it suitable for low-voltage applications that are sensitive to power consumption.
  • High-Speed: With a maximum data transfer speed of 240 Mbps, the SN74AUC16240ZQLR is capable of handling high-speed data transmission with ease.
  • Low Power Consumption: It is designed for low dynamic power consumption, with a typical ICC of only 10 µA, minimizing the impact on battery life in portable devices.
  • Bus Hold: The device features bus hold on the data inputs, which eliminates the need for external pull-up or pull-down resistors and simplifies board design.
  • Output Drive Capability: The SN74AUC16240ZQLR can drive up to 24 mA at the outputs, providing strong signal integrity.
  • Package: Available in a 56-ball BGA (ZQL) package, it offers a compact footprint for space-constrained applications.

Applications:

The versatility of the SN74AUC16240ZQLR makes it suitable for a wide range of applications, including:

  • Memory Interface Buffers
  • I/O Port Expansion
  • Data Path Drivers
  • Bus Interface
  • Signal Distribution

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability. The SN74AUC16240ZQLR is built to meet the stringent requirements of the commercial and industrial markets. It is fabricated using TI's advanced CMOS technology, ensuring high performance and reliability across a wide range of environmental conditions.

Ordering Information:

To order or inquire about the SN74AUC16240ZQLR, visit the Texas Instruments website or contact an authorized distributor. Texas Instruments provides comprehensive technical support and resources to assist with your design and development needs.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8968 $56.9040
65+ $1.5564 $101.1660
100+ $1.5078 $150.7800
140+ $1.4591 $204.2740
180+ $1.4105 $253.8900
240+ $1.2646 $303.5040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 940 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess