EN
  • EN
  • DE

SN74AS885DWR

Part No SN74AS885DWR
Manufacturer Texas Instruments
Catalog Logic - Comparators
Description IC COMPARATOR MAGNITUDE 24SOIC / Magnitude Comparator Bit Active High Output AB 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Comparators
Mfr Texas Instruments
Series 74AS
Package Tape & Reel (TR)
Product Status Obsolete
Type Magnitude Comparator
Number of Bits 8
Output Active High
Output Function A<B, A>B
Voltage - Supply 4.5V ~ 5.5V
Current - Output High, Low 2mA, 20mA
Max Propagation Delay @ V, Max CL 17.5ns @ 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Mounting SMD (SMT)
Base Product Number SN74AS8
Other Names 296-6383-2,SN74AS885DWRG4,-SN74AS885DWRR,296-6383-5,SN74AS885DWRE4,2156-SN74AS885DWR-TITR,296-6383-5,2156-SN74AS885DWR,SN74AS885DWRE4,TEXTISSN74AS885DWR,SN74AS885DWRG4
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259087-SN74AS885DWR
Ultra Librarian 3D Model Ultra Librarian SN74AS885DWR CAD Model

Description

Product Overview: SN74AS885DWR by Texas Instruments

The SN74AS885DWR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the Advanced Schottky (AS) family and is particularly suitable for demanding digital applications where speed and power efficiency are critical.

Key Features

  • Logic Type: 8-Bit Magnitude Comparator
  • Package / Case: SOIC-24 Wide
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C to 85°C
  • Supply Voltage: Typically 5V
  • Logic Family: AS
  • Propagation Delay Time: Fast propagation delay times, ensuring quick response in high-speed systems.

Product Description

The SN74AS885DWR is a precision 8-bit magnitude comparator that performs comparisons of two 8-bit binary or BCD (binary-coded decimal) words. The device features three outputs that indicate the magnitude relationship of the words. The comparator provides a significant function in digital systems, where it can be used for address decoding, data multiplexing, and various arithmetic operations.

With its advanced Schottky technology, the SN74AS885DWR offers a combination of high speed and reduced power consumption compared to many other logic families. This makes it an excellent choice for use in high-speed data processing systems, telecommunications, and other digital applications where efficient performance is required.

The SN74AS885DWR comes in a SOIC-24 wide package, which is ideal for space-constrained applications. Its surface-mount design allows for more compact PCB layouts and is compatible with automated assembly processes, thus reducing manufacturing costs and time.

Designed to operate over a broad range of ambient temperatures, from -40°C to 85°C, the SN74AS885DWR is robust and reliable for industrial and commercial environments. The supply voltage of typically 5V is standard for many digital systems, ensuring easy integration into a wide array of designs without the need for additional power regulation components.

Overall, the SN74AS885DWR from Texas Instruments is a versatile and efficient solution for complex digital logic operations, offering designers a combination of speed, power efficiency, and reliability.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR MAGNITUDE 20SOIC / Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HC85DB - MAGNITUDE CO
Need more? Email Us
Texas Instruments
IC ID COMPARATOR 8BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC
Need more? Email Us
Analog Devices Inc.
IC COMPARATR 4 W/VOLT REF 16SOIC
Lowest to $4.3657
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Lowest to $1.2861
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SO / Magnitude Comparator Bit Active High Output A=B 20-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR ADDRESS 12B 20SO / Magnitude Comparator Bit Active High Output 20-SO
Need more? Email Us
Nexperia USA Inc.
74HC85DB - MAGNITUDE COMPARATOR
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess