EN
  • EN
  • DE

SN74AS638AN

Part No SN74AS638AN
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description OCTAL BUS TRANSCEIVERS | IC TRANSCVR INVERT 5.5V 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Logic Type Transceiver, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Open Collector, Push-Pull
Current - Output High, Low -, 64mA; 15mA, 64mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 20-DIP
Supplier Device Package 20-PDIP
Family Part Number 74AS638
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1253996-SN74AS638AN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AS638AN CAD Model

Description

Product Overview: SN74AS638AN

The SN74AS638AN is a high-performance, octal bus transceiver and register designed by Texas Instruments. This integrated circuit is part of the Advanced Schottky (AS) logic family, which is renowned for its exceptional speed and energy efficiency. The device is specifically engineered to provide bidirectional interface communication between data buses, with the capability to drive heavily loaded buses for greater connectivity and functionality.

Key Features

  • Octal Bidirectional Transceiver: The SN74AS638AN features eight bidirectional data lines that allow for efficient data transfer in both directions, making it suitable for two-way communication between buses.
  • Edge-Triggered D-Type Flip-Flops: Incorporated with edge-triggered D-type flip-flops, this device ensures reliable data storage and synchronization with system clocks.
  • 3-State Outputs: The outputs of the SN74AS638AN can be placed in a high-impedance state, which is essential for sharing bus lines without causing conflicts or data corruption.
  • Fast Propagation Delay: With its Advanced Schottky technology, the device boasts a fast propagation delay, minimizing the time between input signal changes and corresponding output transitions.
  • Low Power Consumption: The AS logic family is designed for low power consumption, making the SN74AS638AN an energy-efficient choice for high-speed logic applications.

Applications

The SN74AS638AN is ideal for a wide range of applications that require high-speed data transfer and reliable bus management, including:

  • High-speed data acquisition systems
  • Communication control units
  • Computer systems
  • Networking equipment
  • Industrial control systems

Technical Specifications

  • Package: The SN74AS638AN is offered in a 20-pin PDIP (Plastic Dual-In-Line Package), making it suitable for through-hole mounting.
  • Logic Type: Octal Bus Transceiver and Register
  • Operating Temperature Range: The device operates reliably over a wide temperature range, ensuring stability across various environmental conditions.
  • Supply Voltage: It is designed to operate at a nominal 5V supply voltage, compatible with standard TTL logic levels.

With its robust design and high-speed performance, the SN74AS638AN from Texas Instruments stands out as a reliable solution for complex digital systems requiring efficient and fast data bus communication.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.6560 $53.3120
5+ $21.8716 $109.3580
8+ $21.1881 $169.5048
10+ $20.5046 $205.0460
13+ $19.8211 $257.6743
17+ $17.7706 $302.1002
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess