EN
  • EN
  • DE

SN74AS304DR

Part No SN74AS304DR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description OCTAL DIVIDE-BY-2 CIRCUITS/CLOCK DRIVERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1253985-SN74AS304DR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AS304DR CAD Model

Description

The SN74AS304DR is a high-performance integrated circuit from Texas Instruments, designed to function as an octal buffer and line/MOS driver with tri-state outputs. This device is tailored for driving highly capacitive or relatively low-impedance loads, making it an excellent choice for memory address drivers, clock drivers, and bus-oriented transmitters/receivers.

Key Features

  • Logic Type: Octal Buffer/Line Driver
  • Number of Channels: 8
  • Output Type: 3-State
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-20
  • Propagation Delay Time: Fast propagation delay times for high-speed operation
  • Current - Output High, Low: 24mA, 24mA

Product Benefits

The SN74AS304DR is engineered for optimal performance in high-speed digital systems. Its fast propagation delay and output transition times facilitate increased operating speeds for a variety of applications. The tri-state outputs allow for connection to a common bus, which can be effectively disabled to maintain bus isolation. The device's robust construction ensures reliable operation even in demanding conditions.

Applications

Thanks to its versatile design, the SN74AS304DR is suitable for a wide array of applications. It is commonly used in:

  • High-speed memory address driving
  • Bus-oriented systems
  • Buffer memory address registers
  • Input/output port drivers
  • Backplane driver circuits

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN74AS304DR is no exception, as it is manufactured to the highest standards to ensure consistent and reliable performance. Its wide operating temperature range makes it suitable for industrial applications, and its surface mount SOIC-20 package allows for efficient use of PCB space.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess