EN
  • EN
  • DE

SN74AS298ANSR

Part No SN74AS298ANSR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC QUAD 2-IN MUX W/STORAGE 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 2mA, 20mA
Voltage Supply Source Single Supply
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Family Part Number 74AS298
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 734566-SN74AS298ANSR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AS298ANSR CAD Model

Description

SN74AS298ANSR - Texas Instruments

The SN74AS298ANSR is a high-performance integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This device is part of the 74AS family, known for its advanced Schottky TTL logic, which offers a perfect blend of speed and power efficiency. The SN74AS298ANSR is designed to meet the demands of high-speed data processing and control applications.

As a quadruple 2-input multiplexer with 3-state outputs, the SN74AS298ANSR is a versatile component that can be used in a variety of digital systems. It features four pairs of inputs and two select inputs that determine which of the input pairs is routed to the output. This functionality is essential for routing data from multiple sources to a single destination or for switching between different data sets in complex digital circuits.

The 3-state outputs of the SN74AS298ANSR are particularly useful for bus-oriented systems. These outputs can be placed in a high-impedance state, effectively disconnecting the multiplexer from the bus, which allows for multiple devices to share the same bus without interference. When active, the outputs are capable of driving heavy loads with fast switching times, a hallmark of the AS logic family.

Packaged in a compact surface-mount SOP (Small Outline Package), the SN74AS298ANSR is designed for space-constrained applications. Its small footprint makes it suitable for densely populated PCBs (Printed Circuit Boards), where real estate is at a premium. The device operates over a broad temperature range and is characterized for operation from -40°C to 85°C, making it reliable in a variety of challenging environments.

The SN74AS298ANSR is RoHS compliant, ensuring adherence to the latest environmental standards and regulations for electronic components. Texas Instruments provides comprehensive technical support for the SN74AS298ANSR, including detailed datasheets, application notes, and design resources to assist engineers in integrating this IC into their designs effectively.

In summary, the SN74AS298ANSR is a high-quality, versatile multiplexer that offers the speed and power efficiency required for modern digital systems. Its robust design and support make it a smart choice for designers looking to leverage Texas Instruments' expertise in their digital logic solutions.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8415 $53.2565
26+ $3.9726 $103.2876
39+ $3.8484 $150.0876
54+ $3.7243 $201.1122
70+ $3.6001 $252.0070
93+ $3.2277 $300.1761
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess