EN
  • EN
  • DE

SN74AS250ADWRE4

Part No SN74AS250ADWRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DATA GEN/MULTPL 1X16:1 24SOIC / Data Generator/Multiplexer 1 x 16:1 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74AS
Package Tape & Reel (TR)
Product Status Obsolete
Type Data Generator/Multiplexer
Independent Circuits 1
Current - Output High, Low 15mA, 48mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74AS2
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256837-SN74AS250ADWRE4
Ultra Librarian 3D Model Ultra Librarian SN74AS250ADWRE4 CAD Model

Description

Overview of SN74AS250ADWRE4

The SN74AS250ADWRE4 is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and advanced design. This particular chip is part of the AS series, which is known for its advanced Schottky logic, providing users with faster speeds and better performance compared to traditional TTL logic. The device is designed to meet the rigorous demands of high-speed data processing and communication systems.

Key Features

  • Logic Type: The SN74AS250ADWRE4 is a Permutation Generator/Parallel-to-Serial Converter, providing versatile functionality in digital systems.
  • Package: Housed in a 24-SOIC (0.295", 7.50mm Width) package, it is suitable for surface-mounted technology, offering a compact footprint on printed circuit boards.
  • Supply Voltage: It operates at a nominal supply voltage of 5V, making it compatible with a wide range of digital systems.
  • Operating Temperature: The device is designed to work within a temperature range of -40°C to 85°C, ensuring reliable operation under various environmental conditions.
  • High-Speed: Thanks to the AS logic family, the SN74AS250ADWRE4 offers high-speed performance, which is crucial for applications requiring rapid data processing and timing-critical tasks.

Applications

The versatility of the SN74AS250ADWRE4 makes it an ideal choice for a wide array of applications. It is commonly used in:

  • Data communication systems
  • High-speed data acquisition
  • Networking equipment
  • Signal processing
  • Computing systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the SN74AS250ADWRE4 is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected by industry professionals. Whether you're designing consumer electronics or sophisticated industrial systems, you can rely on the SN74AS250ADWRE4 for its performance and durability.

With its combination of speed, efficiency, and robustness, the SN74AS250ADWRE4 from Texas Instruments stands out as a superior choice for designers looking to enhance their digital systems with reliable and high-performing logic solutions.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess