EN
  • EN
  • DE

SI4709-C-G

Part No SI4709-C-G
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 322037-SI4709-C-G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI4709-C-G CAD Model

Description

The SI4709-C-G from Silicon Labs is a broadcast FM radio receiver. This single-chip receiver integrates the entire FM receiver function, from antenna input to audio output. It's designed for use in portable devices, mobile phones, and various consumer electronics applications where space, power, and cost are critical factors. This IC offers superior performance and simplifies the design process by minimizing the need for external components.

Applications:

  • Mobile phones: Enables FM radio reception without additional hardware complexity.
  • MP3 players and portable media players: Provides a compact and efficient FM radio feature.
  • Portable radios: Used in the design of small, battery-powered FM radios.
  • Personal navigation devices (PNDs): Adds FM traffic and entertainment features.
  • Consumer electronics: Integration into diverse audio and entertainment products.

Features:

  • Worldwide FM band support: Covers 64–108 MHz FM broadcast band.
  • Low power consumption: Designed for extended battery life in portable applications.
  • Integrated synthesizer: On-chip frequency synthesizer for tuning.
  • Automatic frequency control (AFC): Maintains accurate tuning even with signal drift.
  • Automatic gain control (AGC): Provides consistent audio output levels.
  • Digital audio output: Offers clean and high-quality audio signal.
  • RDS/RBDS support: Decodes Radio Data System (RDS) and Radio Broadcast Data System (RBDS) information for station and program details.
  • I2C control interface: Simplifies microcontroller integration.
  • Small package size: Enables integration into compact devices.

Benefits:

  • Reduced bill of materials (BOM): Highly integrated design minimizes external components.
  • Extended battery life: Low power consumption maximizes the usability of portable devices.
  • Simplified design: Integrated features and the I2C interface streamline the development process.
  • Improved audio quality: Digital audio output ensures a clean and high-fidelity signal.
  • Enhanced user experience: RDS/RBDS support provides additional information and functionality.

Additional Details:

The SI4709-C-G operates with a supply voltage typically in the range of 2.7 V to 3.6 V. It achieves excellent sensitivity and selectivity, ensuring good reception performance even in weak signal areas. The integrated RDS/RBDS decoder supports various data services, including program service name, radio text, and traffic information. The I2C interface enables easy control of frequency tuning, volume, and other settings via a microcontroller. Its small form factor allows for integration into a wide range of products.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Lowest to $19.5853
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Silan
Lowest to $0.1964
Fuji Electric
Lowest to $6.5223
Fuji Electric
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5976 $75.1952
4+ $30.8489 $123.3956
6+ $29.8856 $179.3136
8+ $28.9212 $231.3696
11+ $27.9568 $307.5248
14+ $25.0647 $350.9058
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess