EN
  • EN
  • DE

SN74AS174N

Part No SN74AS174N
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description HEX/QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR | IC FF D-TYPE SNGL 6BIT 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Master Reset
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Clock Frequency 100MHz
Max Propagation Delay at V, Max CL 10ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 2mA, 20mA
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Iq) 45mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Family Part Number 74AS174
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1253974-SN74AS174N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AS174N CAD Model

Description

SN74AS174N Product Image

The SN74AS174N is a high-performance integrated circuit from Texas Instruments, designed to deliver reliable and efficient performance for a wide range of digital applications. This particular model is a hex D-type flip-flop with a clear function, making it an essential component for timing and control in digital systems.

Product Features

  • Logic Family: AS
  • Flip-Flop Type: D-Type
  • Number of Circuits: 6
  • Output Type: Standard
  • Propagation Delay Time: Typically 2.5 ns at 5V
  • Frequency: Typically 125 MHz
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Through-Hole
  • Package / Case: 16-DIP (0.300", 7.62mm)
  • Supply Voltage: 4.5V to 5.5V

Product Description

The SN74AS174N is a member of the 74AS series, known for its advanced Schottky TTL technology. This technology ensures high-speed operation, which is significantly faster than conventional TTL devices. The device features six D-type flip-flops with direct clear inputs. Each flip-flop has an individual clear input and a common clock input, which is ideal for applications requiring synchronous state changes.

These flip-flops are edge-triggered, capturing data on the rising edge of the clock signal. The information on the D input is accepted by the flip-flops and transferred to the Q output during the positive-going transition of the clock pulse. The clear function is synchronous to the clock as well, and when the clear input is low, all six flip-flops are cleared to a low state.

With its wide operating temperature range and fast propagation delay, the SN74AS174N is suitable for various applications, including process control, communication systems, data processing, and other digital systems that require high-speed and reliable flip-flop operations. The device's through-hole mounting design allows for easy integration into printed circuit boards, making it a versatile choice for both prototyping and mass production.

Applications

  • Industrial Control Systems
  • Data Communication Equipment
  • Instrumentation and Test Equipment
  • High-Speed Data Processing

You May Also Be Interested in

NXP / Nexperia
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $1.5640
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16SOIC
Lowest to $1.2904
ON Semiconductor
Octal 3-State Non-Inverting D Flip-Flop High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.2556
Texas Instruments
8-BIT REGISTERS WITH 3-STATE OUTPUTS
Lowest to $1.3643
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.6537
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.2390
Texas Instruments
Dual D Flip-Flop with Set and Reset Positive-Edge Trigger
Need more? Email Us
Toshiba Semiconductor and Storage
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.3387

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess