EN
  • EN
  • DE

SN74AS174D

Part No SN74AS174D
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 6BIT 16SOIC / Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74AS
Package Tube
Function Master Reset
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Clock Frequency 100 MHz
Max Propagation Delay @ V, Max CL 10ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 2mA, 20mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 45 mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Supplier Device Package 16-SOIC
Package / Case 16-SOIC (0.154", 3.90mm Width)
Base Product Number 74AS174
Other Names 2156-SN74AS174D,SN74AS174DE4,SN74AS174DG4,SN74AS174DE4,TEXTISSN74AS174D,SN74AS174DG4
Standard Package 40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258569-SN74AS174D
Ultra Librarian 3D Model Ultra Librarian SN74AS174D CAD Model

Description

SN74AS174D Hex D-Type Flip-Flops with Clear

The SN74AS174D is a high-performance integrated circuit developed by Texas Instruments, renowned for its precision and reliability in the electronics industry. This particular IC is part of the advanced Schottky (AS) family, which is well-known for its fast switching speeds and low power consumption, making it an excellent choice for high-speed and energy-efficient applications.

The device features six edge-triggered, D-type flip-flops with direct clear (CLR) inputs. Each flip-flop has an independent data input (D) and an output (Q). The flip-flops are designed to store bits of data and are capable of transferring the data input to the output upon a positive-going transition of the clock pulse (CLK). The CLR input can be used to clear the flip-flop, setting the output to a low level, and is active when held at a low logic level.

The SN74AS174D comes in a standard 14-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology (SMT) and is compatible with most printed circuit boards (PCBs). This makes it a versatile component for various digital applications such as data storage, shift registers, counters, and control circuits.

Key features of the SN74AS174D include:

  • High-speed AS logic operations.
  • Low power consumption for energy efficiency.
  • Edge-triggered D-type flip-flops with direct clear.
  • Wide operating temperature range, making it suitable for industrial applications.
  • Compatibility with 5-V TTL logic, allowing for easy integration into existing systems.

Texas Instruments provides detailed datasheets, application notes, and supporting documentation to assist engineers and designers in incorporating the SN74AS174D into their projects. With its robust design and high-speed performance, the SN74AS174D is an essential component for developers looking to create reliable and efficient digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess