EN
  • EN
  • DE

SN74AS151N

Part No SN74AS151N
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 1-OF-8 DATA SELECTORS/MULTIPLEXERS | IC DATA SELECTOR/MUX 1-8 16-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 2.6mA, 24mA
Voltage Supply Source Single Supply
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number 74AS151
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1253970-SN74AS151N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AS151N CAD Model

Description

Texas Instruments SN74AS151N Data Selector/Multiplexer

The SN74AS151N is a high-performance, monolithic 8-input digital multiplexer from the renowned semiconductor manufacturer, Texas Instruments. It is an integral component in digital circuitry, designed to select one line of data from up to eight sources. The SN74AS151N is a versatile and essential part of any digital system requiring data selection or routing functionality.

Key Features

  • 8-to-1 multiplexer with a single output
  • Advanced Schottky (AS) TTL technology
  • High-speed operation, with typical switching times of 6 ns
  • Low power consumption
  • Wide operating voltage range of 4.5V to 5.5V
  • Direct overriding clear (clear input)
  • Input clamping diodes to minimize transmission-line effects
  • Available in a standard 16-pin plastic DIP package

Product Applications

The SN74AS151N is suitable for a wide array of applications, including:

  • Data routing and control systems
  • Communication systems
  • Processors and microcontrollers
  • Instrumentation and measurement equipment
  • Computer logic switching
  • Address decoding for memory selection

Product Description

The SN74AS151N's advanced Schottky technology ensures high-speed operation, making it an ideal choice for systems that require rapid data processing and switching. This multiplexer operates with a single output, allowing for a compact and efficient design in electronic circuits. Its clear input feature provides a convenient method of resetting the multiplexer, ensuring reliable operation and ease of use.

With its low power consumption and wide operating voltage range, the SN74AS151N is engineered for versatility and can be integrated into a variety of digital systems without the need for additional power regulation. Its input clamping diodes offer protection against voltage spikes, helping to maintain signal integrity and prolong the life of the device.

The SN74AS151N is packaged in a durable, industry-standard 16-pin plastic DIP, making it suitable for breadboard prototyping as well as permanent soldered applications in printed circuit boards (PCBs). Whether for use in data selectors, multiplexers, or logic circuitry, the SN74AS151N from Texas Instruments is a reliable and high-performing choice for your digital electronics needs.

You May Also Be Interested in

Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess