EN
  • EN
  • DE

SN74ALVTHR16245DL

Part No SN74ALVTHR16245DL
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 48SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP
Manufacturer Texas Instruments
Series 74ALVTHR
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-BSSOP (0.295", 7.50mm Width)
Case / Package 48-SSOP
Family Name 74ALVTHR16245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 74ALVTHR16245DLG4, 74ALVTHR16245DLG4-ND
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934579-SN74ALVTHR16245DL
Ultra Librarian 3D Model Ultra Librarian SN74ALVTHR16245DL CAD Model

Description

SN74ALVTHR16245DL: 16-Bit Bus Transceivers with 3-State Outputs

The SN74ALVTHR16245DL is a high-performance, 16-bit bus transceiver from Texas Instruments designed to provide bidirectional communication between data buses. This integrated circuit is part of the ALVTH family, which offers low-voltage, high-speed operation and is compatible with 3.3V systems. The device features 3-state outputs, which enable it to be connected to a bus line or multiple bus lines in a system where data flow is required in both directions.

The SN74ALVTHR16245DL operates with two separate power-supply rails. The A port is designed to track a 2.5V VCC while the B port operates at a 3.3V VCC. This dual-supply voltage feature allows for low-voltage bidirectional translation between different logic levels, making it an ideal choice for interfacing between different voltage domains within a system.

Key features of the SN74ALVTHR16245DL include:

  • Wide Bus Compatibility: The device is compatible with various industry standards, such as TTL and CMOS, and can support mixed-mode signal operation.
  • High-Speed Data Transfer: With its capability to support high-speed data transfer, this bus transceiver is suited for high-performance applications.
  • Low Power Consumption: Its low operational current reduces overall power consumption, making it suitable for power-sensitive applications.
  • 3-State Outputs: The 3-state outputs allow for connection to a bus without affecting the bus when the device is in a high-impedance state.
  • Flow-Through Architecture: The pinout of the SN74ALVTHR16245DL is designed for PCB layout optimization, offering a simplified signal path and reduced noise.

The device is housed in a 48-pin LQFP (Low-profile Quad Flat Package) which provides a compact footprint for space-constrained applications. The SN74ALVTHR16245DL is designed for use in telecommunications, computing systems, networking hardware, and wherever high-speed, low-voltage data bus communication is necessary.

Overall, the SN74ALVTHR16245DL from Texas Instruments is a versatile and efficient solution for modern digital systems requiring reliable and fast data transfer across different voltage domains.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3275 $51.9300
29+ $3.5508 $102.9732
44+ $3.4399 $151.3556
61+ $3.3289 $203.0629
78+ $3.2179 $250.9962
104+ $2.8850 $300.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess