The SN74ALVTH162827GR from Texas Instruments is a high-performance, 20-bit universal bus driver designed with advanced low-voltage CMOS technology. This integrated circuit is part of the ALVTH series and is optimized for very low voltage operation while providing robust high-speed performance.
Key Features:
- Voltage Range: Operates from 2.5V to 3.6V, making it suitable for interfacing with low-voltage devices and systems.
- High-Speed: Features a maximum tpd of 3.8ns at 3.3V, ensuring fast signal propagation and increased system performance.
- Drive Capability: Provides ±24-mA output drive at 3.3V, allowing it to drive a wide range of load conditions.
- Bus-Hold Data Inputs: Eliminates the need for external pull-up/pull-down resistors, simplifying board design and reducing component count.
- Flow-Through Architecture: Optimizes the PCB layout by facilitating easy routing of signals.
Product Applications:
The SN74ALVTH162827GR is ideal for a variety of applications where low-voltage operation and high-speed data transmission are critical. It is commonly used in:
- Memory interfacing in servers and workstations
- Data communication systems
- Signal buffering and driving in networking equipment
- High-speed backplane and bus interface applications
Quality and Reliability:
Texas Instruments is known for its commitment to quality and reliability, and the SN74ALVTH162827GR is no exception. It is rigorously tested to meet high standards, ensuring consistent and reliable performance in demanding environments.
Environmental Information:
The SN74ALVTH162827GR is RoHS compliant and is designed with a green product strategy, minimizing environmental impact by adhering to strict environmental regulations.
Ordering and Packaging:
The device is available in a TSSOP (Thin Shrink Small Outline Package) with 56 pins, providing a compact footprint for space-constrained applications. The part number SN74ALVTH162827GR ensures that you receive the genuine product in the specified package type.