EN
  • EN
  • DE

SN74ALVCHR16409GR

Part No SN74ALVCHR16409GR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS EXCHANGER 56TSSOP / Universal Bus Exchanger 9-Bit, 4-Port 56-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74ALVCHR
Package Tape & Reel
Product Status Obsolete
Logic Type Universal Bus Exchanger
Number of Circuits 9-Bit, 4-Port
Current - Output High, Low 12mA, 12mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Base Product Number SN74ALVCH
Other Names 296-12877-1,-74ALVCHR16409GRE4R,296-12877-2,TEXTISSN74ALVCHR16409GR,2156-SN74ALVCHR16409GR-TITR,-296-12877-1,-74ALVCHR16409GRG4R,-74ALVCHR16409GRE4,-74ALVCHR16409GRG4,-SN74ALVCHR16409GRR,2156-SN74ALVCHR16409GR,296-12877-6,-296-12877-1
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1255947-SN74ALVCHR16409GR
Ultra Librarian 3D Model Ultra Librarian SN74ALVCHR16409GR CAD Model

Description

Product Overview: SN74ALVCHR16409GR

The SN74ALVCHR16409GR is a high-performance integrated circuit from Texas Instruments, designed to meet the needs of advanced electronic systems. This particular model is part of the ALVC (Advanced Low-Voltage CMOS) family, which is renowned for its low-power consumption and high-speed operation. It is specifically crafted to address the requirements of applications that demand a combination of speed, low power, and high drive.

Key Features

  • Technology: The device utilizes ALVC technology, enabling operation with a voltage range of 1.65V to 3.6V, making it suitable for low-voltage applications and ensuring compatibility with mixed-voltage systems.
  • Speed: It boasts a high-speed data transfer capability, providing efficient and reliable performance for critical applications.
  • Drive Strength: The SN74ALVCHR16409GR features high drive strength, which allows it to drive heavy loads without compromising signal integrity.
  • Bus Hold: The device includes a bus-hold feature, which retains the last known state of the input without the need for an external pull-up or pull-down resistor, simplifying board design and enhancing reliability.
  • Packaging: It is offered in a thin, shrink small-outline package (TSSOP), which is ideal for space-constrained applications.
  • Quality and Reliability: As with all Texas Instruments products, this device is manufactured to high standards of quality and reliability, ensuring dependable performance in a wide range of operating conditions.

Applications

The SN74ALVCHR16409GR is versatile and can be used in various applications, such as:

  • High-speed data transfer systems
  • Communication interfaces
  • Computing and data storage
  • Signal routing and distribution
  • Level translation in multi-voltage systems

Conclusion

With its combination of low-power operation, high-speed data transfer, and robust drive strength, the SN74ALVCHR16409GR from Texas Instruments is an excellent choice for designers looking to enhance the performance and efficiency of their electronic systems. Its advanced features and reliable operation make it a valuable component in a variety of high-performance applications.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 16BIT 48TVSOP / Universal Bus Driver 16-Bit 48-TVSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 16BIT 48SSOP / Universal Bus Driver 16-Bit 48-SSOP
Need more? Email Us
Nexperia USA Inc.
Universal Bus Driver 20-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP / Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Lowest to $2.3284
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
Lowest to $2.4864
Texas Instruments
REPLACED BY SN74GTLPH16612GR 6/2
Lowest to $7.2762
Texas Instruments
IC RGSTRD BUS EXCHANGER 56TVSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-TVSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess