EN
  • EN
  • DE

SN74ALVCH16952DLR

Part No SN74ALVCH16952DLR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 16-BIT REGISTERED TRANSCEIVER WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALVCH
Packaging Reel - TR
Part Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 1.65 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 56-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 56-SSOP
Win Source Part Number 1253913-SN74ALVCH16952DLR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ALVCH16952
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH16952DLR CAD Model

Description

The SN74ALVCH16952DLR is a high-performance integrated circuit manufactured by Texas Instruments, designed to meet the needs of high-speed signal processing and data management in a variety of digital applications. This device is part of the ALVCH series, which is known for its advanced low-voltage CMOS technology, offering both high speed and low power consumption.

Key Features

  • Technology: Advanced Low-Voltage CMOS (ALVCH)
  • Logic Type: Universal Bus Driver (UBD)
  • Channels: 16-bit (2 x 8-bit configurable)
  • Voltage Range: 1.65V to 3.6V
  • Output Current: ±24 mA
  • Package: 56-Pin SSOP (Shrink Small Outline Package)
  • Operating Temperature: -40°C to +85°C

Performance and Applications

The SN74ALVCH16952DLR is designed to deliver robust performance with a wide operating voltage range, making it suitable for interfacing with 3.3V and 2.5V logic levels. With its bidirectional data flow and configurable design, this universal bus driver can be utilized in various applications including memory interfacing, data communication, and signal buffering.

Its high-drive outputs and low on-state resistance ensure minimal signal distortion and power loss, which is critical for maintaining signal integrity in high-speed data transmission. The device's bus-hold feature prevents floating inputs, which can lead to erratic system behavior, thus enhancing system stability.

Quality and Reliability

Texas Instruments is committed to providing high-quality products, and the SN74ALVCH16952DLR is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the industry standards for performance and reliability. The device is also RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in its construction.

Ordering and Packaging

The SN74ALVCH16952DLR is available in tape and reel packaging, facilitating efficient assembly during the manufacturing process. For detailed ordering and shipping information, customers are advised to consult the Texas Instruments website or contact their sales representatives.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Lowest to $1.4079
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess