EN
  • EN
  • DE

SN74ALVCH16863DL

Part No SN74ALVCH16863DL
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 56SSOP / Transceiver, Non-Inverting 2 Element 9 Bit per Element 3-State Output 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALVCH
Package Tube
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 9
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number SN74ALVCH
Other Names 2156-SN74ALVCH16863DL-TI,TEXTISSN74ALVCH16863DL
Standard Package 160
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259811-SN74ALVCH16863DL
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH16863DL CAD Model

Description

Product Overview: SN74ALVCH16863DL

The SN74ALVCH16863DL is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of the ALVCH family, known for its low-voltage, high-speed operation, and bus-hold features. The SN74ALVCH16863DL is a 16-bit universal bus transceiver with 3-state outputs, making it ideal for facilitating bidirectional communication between data buses.

Key Features

  • Technology: Advanced CMOS logic with a clear focus on low-voltage operation and high-speed interfacing.
  • Voltage Range: Operates at 2.5V to 3.3V, which allows for integration in systems with lower power supply levels.
  • Bus-Hold Data Inputs: Eliminates the need for external pull-up/pull-down resistors, saving board space and reducing component count.
  • High Drive: Capable of driving heavy loads with ±24-mA output drive at 3.3 V, ensuring reliable communication in various environments.
  • Speed: Fast propagation delays and output transition times, which is crucial for high-speed data transfer and processing.

Applications

The versatile nature of the SN74ALVCH16863DL makes it suitable for a wide array of applications. It is commonly used in data communication systems, servers, telecommunications, and computing where efficient data transfer between different voltage domains is required. Its ability to operate with low-voltage power supplies also makes it an excellent choice for battery-operated devices and portable electronics.

Package and Quality

Housed in a 56-pin SSOP (DL) package, the SN74ALVCH16863DL is designed for surface-mount technology (SMT), ensuring a compact footprint on printed circuit boards (PCBs). Texas Instruments is committed to high standards of quality and reliability, and this product is no exception. It adheres to stringent industry standards, ensuring performance and longevity in a range of environmental conditions.

In summary, the SN74ALVCH16863DL is a testament to Texas Instruments' dedication to innovation and excellence in the field of electronic components. Its combination of speed, power efficiency, and versatility makes it an essential part of modern electronic systems.

You May Also Be Interested in

Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess