SN74ALVCH16841DGG: 20-Bit Universal Bus Driver with 3-State Outputs
The SN74ALVCH16841DGG is a high-performance, 20-bit universal bus driver designed by Texas Instruments, offering a versatile solution for high-speed signal driving with 3-state outputs. This integrated circuit is part of the ALVCH series, which is known for its low-voltage operation and high-speed interface technology.
Key Features:
- High-Speed Operation: Capable of handling speeds up to 3.6 GHz, making it suitable for high-performance data transmission applications.
- Low Voltage: Designed for 2.5V to 3.3V VCC operation, allowing for integration in low-voltage systems while reducing power consumption.
- 20-Bit Bus Interface: Provides a wide bus interface for efficient data transfer and connectivity with microprocessors, microcontrollers, and other digital systems.
- 3-State Outputs: Features 3-state outputs to enable connection to a bus or data lines while allowing for high-impedance and bus isolation when not in use.
- Bus-Hold Data Inputs: Eliminates the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.
- Flow-Through Architecture: Optimizes the PCB layout with its organized pinout, facilitating easier routing and reduced signal distortion.
Applications:
The SN74ALVCH16841DGG is ideal for a variety of applications where high-speed data transfer and efficient interfacing are crucial. It is commonly used in:
- Data communication systems
- Networking equipment
- Server and telecom infrastructure
- Computers and peripherals
- Signal buffering and driving in complex digital systems
Package and Quality:
The device is available in a 56-pin TSSOP (DGG) package, ensuring compactness and compatibility with surface-mount technology. Texas Instruments is committed to high quality and reliability, and the SN74ALVCH16841DGG is no exception, meeting stringent industry standards for performance and durability.