EN
  • EN
  • DE

SN74ALVCH16820DLR

Part No SN74ALVCH16820DLR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 10BIT 56SSOP / Flip Flop 1 Element D-Type 10 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74ALVCH
Package Tape & Reel
Product Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 10
Clock Frequency 150 MHz
Max Propagation Delay @ V, Max CL 4.8ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Current - Quiescent (Iq) 40 µA
Input Capacitance 3.5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 56-SSOP
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Base Product Number SN74ALVCH
Other Names -296-5248-1,296-5248-2R,-74ALVCH16820DLRG4,2156-SN74ALVCH16820DLR-TITR,74ALVCH16820DLRG4,TEXTISSN74ALVCH16820DLR,296-5248-2,2156-SN74ALVCH16820DLR,296-5248-1,-SN74ALVCH16820DLRR,296-5248-1R,-296-5248-1,-74ALVCH16820DLRG4R,74ALVCH16820DLRG4,296-5248-6
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258608-SN74ALVCH16820DLR
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH16820DLR CAD Model

Description

The SN74ALVCH16820DLR is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This particular device is part of the ALVC (Advanced Low-Voltage CMOS) family and is known for its low-voltage operation and high-speed interface technology.

Key Features

  • 20-Bit Universal Bus Driver: The SN74ALVCH16820DLR is equipped with 20-bit universal bus drivers with 3-state outputs. This allows for versatile interfacing with memory, microprocessors, and other digital systems.
  • Low-Voltage Operation: Operating at a voltage range of 2.3V to 3.6V, this device is optimized for low-voltage applications, which helps in reducing power consumption and improving energy efficiency.
  • High-Speed Data Transfer: With support for high-speed data transfer, the device is capable of handling fast signal propagation and is suitable for high-performance computing and telecommunications systems.
  • Bus Hold on Data Inputs: The SN74ALVCH16820DLR features bus hold on the data inputs, which eliminates the need for external pull-up or pull-down resistors and simplifies board design.
  • Edge-Rate Control Circuitry: The inclusion of edge-rate control circuitry significantly reduces signal noise, which is crucial for maintaining signal integrity in high-speed applications.

Applications

The versatility of the SN74ALVCH16820DLR makes it suitable for a wide range of applications, including:

  • High-speed data transfer systems
  • Memory interfacing
  • Microprocessor and microcontroller extension
  • Telecommunications infrastructure
  • Networking equipment
  • Server backplanes

Package and Quality

The SN74ALVCH16820DLR is offered in a 56-pin SSOP (Shrink Small-Outline Package) that is designed for space-saving on PCBs (Printed Circuit Boards). The device is also compliant with the RoHS (Restriction of Hazardous Substances) directive, ensuring environmental friendliness and safety in electronic equipment.

As with all Texas Instruments products, the SN74ALVCH16820DLR is manufactured to the highest quality standards, ensuring reliability and performance for critical applications.

You May Also Be Interested in

ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2409 $50.8908
29+ $3.4798 $100.9142
45+ $3.3710 $151.6950
62+ $3.2623 $202.2626
80+ $3.1535 $252.2800
107+ $2.8273 $302.5211
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,882 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess