EN
  • EN
  • DE

SY100EL29VZG-TR

Part No SY100EL29VZG-TR
Manufacturer Microchip Technology
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG DUAL 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Max Frequency 1.1GHz
Trigger Type Positive Edge
Supply Voltage - Operating -3 V to -5.5 V
Current - Quiescent 50mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 195147-SY100EL29VZG-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100EL29VZG-TR CAD Model

Description

The SY100EL29VZG-TR from Microchip Technology is a high-performance, low-power dual differential 4:1 multiplexer with an ECL (Emitter Coupled Logic) interface. This device is specifically designed for use in communication systems, high-speed data transfer, and signal processing applications where signal integrity and speed are of paramount importance. The SY100EL29VZG-TR is part of Microchip's SY100 series, which is renowned for its reliability and performance in demanding environments.

Key Features

  • High-Speed Operation: The SY100EL29VZG-TR is capable of handling very high data rates, making it suitable for the most demanding applications that require fast switching times and low propagation delay.
  • Dual Differential Inputs: With dual differential 4:1 multiplexer inputs, this device offers excellent noise immunity and the ability to handle differential signals, which is essential for maintaining signal integrity over long distances and in noisy environments.
  • Low Power Consumption: Despite its high-speed capabilities, the SY100EL29VZG-TR is designed to operate with low power consumption, thereby reducing the thermal footprint and improving system efficiency.
  • Extended Temperature Range: This device is designed to perform reliably in a wide range of temperatures, making it suitable for industrial and outdoor applications where temperatures can vary significantly.
  • Surface Mount Package: The SY100EL29VZG-TR comes in a surface mount package, which allows for a more compact design and is ideal for space-constrained applications.
  • Compatibility: It is compatible with PECL (Positive Emitter Coupled Logic) levels, ensuring interoperability with existing systems and components.

Applications

The SY100EL29VZG-TR is versatile and can be used in a variety of applications, including but not limited to:

  • High-speed data acquisition systems
  • Telecommunications equipment
  • Automated test equipment (ATE)
  • High-frequency clock distribution networks
  • Signal routing and multiplexing in digital systems

Microchip Technology's commitment to quality ensures that the SY100EL29VZG-TR meets the highest standards for performance and reliability. Whether for commercial, industrial, or military applications, this multiplexer is engineered to deliver top-notch performance where it matters most.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess