EN
  • EN
  • DE

SN74ALVCH16601DL

Part No SN74ALVCH16601DL
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74ALVCH
Package Tube
Logic Type Universal Bus Transceiver
Number of Circuits 18-Bit
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74ALVCH16601
Other Names 296-5240-5R,TEXTISSN74ALVCH16601DL,2156-SN74ALVCH16601DL,74ALVCH16601DLG4,-296-5240-5,74ALVCH16601DLG4,-74ALVCH16601DLG4R,-SN74ALVCH16601DLR,296-5240-5,-296-5240-5,-74ALVCH16601DLG4
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1255961-SN74ALVCH16601DL
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH16601DL CAD Model

Description

The SN74ALVCH16601DL from Texas Instruments is a high-performance, 18-bit universal bus transceiver that operates within a very broad voltage range. It is designed to facilitate bidirectional communication between two data buses. This transceiver is part of the ALVCH series, which is known for its low-voltage operation and high-speed interfacing capabilities.

Key Features

  • Voltage Range: Operates from 1.65V to 3.6V, providing compatibility with various logic levels and enabling use in mixed-voltage systems.
  • High-Speed Data Transfer: Features a max data rate that supports high-speed data transfer, making it suitable for high-performance applications.
  • Bus Hold: The device includes bus-hold data inputs, which eliminate the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.
  • Flow-Through Architecture: Designed with a flow-through pinout to facilitate easy PCB layout and reduce signal skew.
  • Low Power Consumption: Utilizes advanced CMOS technology to minimize power consumption, which is crucial for battery-powered and power-sensitive applications.
  • ESD Protection: Comes with built-in ESD protection circuits to safeguard the device from electrostatic discharge events.

Applications

The SN74ALVCH16601DL is suitable for a wide range of applications that require high-speed and low-power data transfer. It is commonly used in:

  • Communication systems
  • Servers and networking equipment
  • Data storage devices
  • Computers and peripherals
  • Industrial control systems

Product Specifications

Parameter Value
Logic Family ALVCH
Number of Bits 18-bit
Package Type SSOP (Shrink Small Outline Package)
Operating Temperature -40°C to +85°C

For additional information, technical support, and ordering details, please visit the Texas Instruments official website or contact their customer service team.

You May Also Be Interested in

Nexperia USA Inc.
Universal Bus Driver 20-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 20BIT 56SSOP / Universal Bus Driver 20-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Lowest to $2.3284
Texas Instruments
IC UNIV BUS DVR 18BIT 56TSSOP / Universal Bus Driver, CMOS 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $7.4004
NXP / Nexperia
56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 36BIT 114LFBGA / Universal Bus Transceiver 36-Bit 114-BGA MICROSTAR (16x5.5)
Lowest to $6.3465

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess