EN
  • EN
  • DE

SN74ALVCH16501DGGRG4

Part No SN74ALVCH16501DGGRG4
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838338-SN74ALVCH16501DGGRG4
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH16501DGGRG4 CAD Model

Description

SN74ALVCH16501DGGRG4 - Texas Instruments Universal Bus Transceiver

The SN74ALVCH16501DGGRG4 is a high-performance, 18-bit universal bus transceiver from Texas Instruments, designed to address the needs of high-speed bidirectional communication in data bus and control bus applications. This device is part of the ALVCH series, which is known for its low-voltage, high-speed operation with low power consumption, making it an excellent choice for interfacing with 3.3V logic levels.

Featuring both transmitting and receiving capabilities, the SN74ALVCH16501DGGRG4 can be used in a wide variety of digital systems. Its universal bus transceiver functionality allows for seamless data transfer in either direction, which is controlled by direction control (DIR) and output enable (OE) inputs. This flexibility makes it suitable for multiplexed data transmission, ensuring efficient utilization of bus lines and supporting high-density data applications.

Key Features:

  • Wide Bus Interface: 18-bit transceiver configuration to handle a broad range of data and address signals.
  • Low Voltage Operation: Designed to operate at 2.5V to 3.6V, which provides compatibility with low-voltage systems and helps to reduce power consumption.
  • High-Speed Performance: Capable of transferring data at speeds that meet the demands of modern high-speed logic circuits.
  • Flow-Through Architecture: Optimizes the PCB layout by facilitating easier routing of data signals.
  • Bus Hold Data Inputs: Eliminates the need for external pull-up/pull-down resistors, reducing component count and board space.
  • Latch-Up Performance: Exceeds 250 mA per JESD 17, providing robustness against latch-up phenomena.
  • ESD Protection: Offers extensive protection against electrostatic discharge events.
  • Green Product: Compliant with RoHS standards, ensuring environmental safety and sustainability.

Applications for the SN74ALVCH16501DGGRG4 include memory data buses, communication interfaces, and data processing units where reliable and efficient bidirectional data transfer is critical. Its small form factor, provided in a TSSOP (Thin Shrink Small Outline Package), makes it suitable for space-constrained applications while still providing the necessary functionality and performance.

As a product of Texas Instruments, the SN74ALVCH16501DGGRG4 is backed by a reputation for quality and reliability in the semiconductor industry, ensuring that your projects are built on a solid foundation of trusted technology.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess