EN
  • EN
  • DE

SN74ALVCH16500DLR

Part No SN74ALVCH16500DLR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description 18-BIT UNIVERSAL BUS TRANSCEIVER WITH 3-STATE OUTPUTS | IC UNIV BUS TXRX 18BIT 56SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Universal Bus Transceiver
Number of Circuits 18-Bit
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-BSSOP
Supplier Device Package 56-SSOP
Family Part Number 74ALVCH16500
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1253902-SN74ALVCH16500DLR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH16500DLR CAD Model

Description

The SN74ALVCH16500DLR is a high-performance integrated circuit manufactured by Texas Instruments, renowned for its reliability and advanced technology. This particular product is part of the SN74 family, which is well-known for its logic devices and is designed to meet the needs of high-speed data transmission and storage systems.

Key Features

  • Technology: The device is built upon advanced CMOS technology, which ensures low power consumption while maintaining high-speed operation.
  • Logic Type: Universal Bus Driver (UBD) with 3-state outputs, providing versatile interfacing options for various digital systems.
  • Channels: It features 18 channels, which are configurable and can handle different data widths for buses.
  • Voltage Range: The device operates over a wide supply voltage range from 2.3V to 3.6V, making it suitable for various applications and compatible with low-voltage systems.
  • Speed: Offers fast data transfer rates, which is essential for systems requiring high-speed data processing and communication.
  • Package: Available in a 56-pin SSOP (Shrink Small Outline Package) that is space-efficient and suitable for compact PCB layouts.

Applications

The SN74ALVCH16500DLR is ideal for a range of applications that demand high-speed logic operations and efficient data handling. It is commonly used in:

  • Data communication equipment
  • Networking hardware such as routers and switches
  • High-speed servers and computer systems
  • Data storage devices
  • Signal processing units

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74ALVCH16500DLR is subjected to rigorous testing and quality control measures to ensure it meets industry standards for performance and reliability. Customers can trust this device for critical applications where consistent operation is paramount.

For detailed technical specifications, application notes, and support resources, users should refer to the official Texas Instruments product datasheet and support documentation for the SN74ALVCH16500DLR.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS DVR 18BIT 56TVSOP / Universal Bus Driver 18-Bit 56-TVSOP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Texas Instruments
IC RGSTRD BUS EXCHANGER 56SSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-SSOP
Need more? Email Us
ON Semiconductor
TXRX 18BIT UNIV BUS LV 56SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
74LVC16901 -
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 34BIT 114LFBGA / Universal Bus Transceiver 34-Bit 114-BGA MICROSTAR (16x5.5)
Need more? Email Us
NXP / Nexperia
56-SSOP
Need more? Email Us
Nexperia USA Inc.
Universal Bus Driver 20-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56BGA / Universal Bus Driver 18-Bit 56-BGA Microstar Junior (7x4.5)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess