EN
  • EN
  • DE

SP708SEN

Part No SP708SEN
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description +3.0V/+3.3V Low Power Microprocessor Supervisory Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1257663-SP708SEN
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP708SEN CAD Model

Description

The SP708SEN is a supervisory circuit manufactured by Sipex Corporation (now part of Exar Corporation). It's designed to monitor the voltage levels of a system and provide a reset signal when the voltage falls below a certain threshold. This ensures that the system starts up properly and prevents data corruption or malfunction due to low voltage conditions.

Applications

  • Microprocessor-based systems: Provides reset signal for microprocessors during power-up or brownout conditions.
  • Embedded systems: Monitors voltage levels in embedded systems to ensure proper operation.
  • Industrial control systems: Protects industrial equipment from voltage fluctuations.
  • Automotive electronics: Monitors voltage levels in automotive electronic systems.
  • Battery-powered devices: Ensures proper operation of battery-powered devices by monitoring battery voltage.

Features

  • Precision voltage monitoring: Accurately monitors the supply voltage.
  • Adjustable reset timeout period: Allows for customization of the reset signal duration.
  • Active-low reset output: Provides a reset signal when the voltage falls below the threshold.
  • Manual reset input: Allows for manual triggering of the reset signal.
  • Low supply current: Minimizes power consumption.
  • Small package: Available in a small package for space-constrained applications.

Benefits

  • System reliability: Ensures proper system startup and prevents malfunction due to low voltage conditions.
  • Data protection: Prevents data corruption during power outages or brownout conditions.
  • Easy to use: Requires minimal external components.
  • Low power consumption: Minimizes power drain on the system.

Additional Details

The SP708SEN typically monitors a 5V supply voltage with a reset threshold of around 4.65V. It provides an active-low reset output that remains asserted until the supply voltage rises above the threshold and the reset timeout period has elapsed. The reset timeout period can be adjusted by connecting a capacitor to the CT pin. The manual reset input allows for manual triggering of the reset signal by pulling the MR pin low. The device is available in various small packages such as SOT-23 and MSOP. The low supply current makes it suitable for battery-powered applications. The SP708SEN is a reliable and cost-effective solution for monitoring voltage levels and providing a reset signal in a wide range of electronic systems.

You May Also Be Interested in

Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6952 $59.0920
205+ $0.5705 $116.9525
315+ $0.5527 $174.1005
435+ $0.5348 $232.6380
560+ $0.5170 $289.5200
750+ $0.4635 $347.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess