EN
  • EN
  • DE

SN74ALVCH162841DL

Part No SN74ALVCH162841DL
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC BUS-INTERFACE LATCH 56-SSOP / D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74ALVCH
Package Tube
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 1.65V ~ 3.6V
Independent Circuits 2
Delay Time - Propagation 1ns
Current - Output High, Low 12mA, 12mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74ALVCH162841
Other Names -SN74ALVCH162841DLR,2156-SN74ALVCH162841DL,296-5218-5R,74ALVCH162841DLG4,-74ALVCH162841DLG4,74ALVCH162841DLG4,-296-5218-5,-74ALVCH162841DLG4R,TEXTISSN74ALVCH162841DL,296-5218-5,-296-5218-5
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257340-SN74ALVCH162841DL
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH162841DL CAD Model

Description

The SN74ALVCH162841DL from Texas Instruments is a high-performance, 20-bit universal bus driver designed for use in a wide range of digital applications. This integrated circuit is part of the Advanced Low-Voltage CMOS (ALVC) family, offering low-voltage operation with the capability to interface with 3.3V and 5V systems, making it an ideal choice for mixed-voltage environments.

Key Features:

  • High Drive: The device provides a robust drive capability, featuring 20-bit drivers with 3-state outputs, which is essential for driving heavily loaded buses with minimal propagation delay.
  • Low Voltage Operation: Operating at a voltage range of 2.3V to 3.6V, the SN74ALVCH162841DL ensures compatibility with lower voltage systems while also supporting mixed-voltage mode operation.
  • Bus-Hold Data Inputs: The bus-hold feature on the data inputs eliminates the need for external pull-up or pull-down resistors, simplifying board design and improving reliability.
  • Flow-Through Architecture: Designed with a flow-through pinout, this device simplifies the PCB layout process by facilitating easier routing of bus lines.
  • Power-Off Protection: Inputs and outputs include power-off protection, which allows live insertion of the chip without damaging the device or causing disruption to the bus line.
  • Low Power Consumption: This device boasts low static and dynamic power consumption, contributing to overall power efficiency in electronic systems.

Applications:

The SN74ALVCH162841DL is versatile and can be used in a variety of applications, including:

  • Memory Interfacing
  • Data Communication
  • Signal Routing
  • Bus Isolation
  • Server and Networking Equipment

Package and Quality:

The device comes in a 56-pin SSOP (DL) package, ensuring a compact footprint for space-constrained applications. Additionally, it is characterized for operation from -40°C to 85°C, making it suitable for industrial temperature ranges. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting stringent quality standards for reliable performance.

You May Also Be Interested in

Texas Instruments
IC DUAL 2BIT BSTBL LTCH 16SOIC
Lowest to $0.9031
Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Texas Instruments
IC 12-24 BIT MUX D LATCH 56-SSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-SSOP
Lowest to $8.5894
Texas Instruments
IC QUAD NAND R/S LATCH 16SOIC
Lowest to $0.4136
Renesas Electronics America
IC TRANSP 16BIT D LATCH 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
ON Semiconductor
IC TXRX/LATCH OCTAL 3ST 20-TSSOP
Lowest to $0.6508
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Texas Instruments
IC 16BIT TRANSP D-LATCH 56BGA
Need more? Email Us
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.7332

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2741 $50.0302
54+ $1.8659 $100.7586
83+ $1.8076 $150.0308
115+ $1.7493 $201.1695
148+ $1.6910 $250.2680
198+ $1.5161 $300.1878
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,322 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess