EN
  • EN
  • DE

SN74ALVCH162820DL

Part No SN74ALVCH162820DL
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 10BIT 56SSOP / Flip Flop 1 Element D-Type 10 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74ALVCH
Package Tube
Product Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 10
Clock Frequency 150 MHz
Max Propagation Delay @ V, Max CL 5.4ns @ 3.3V, 30pF
Trigger Type Positive Edge
Current - Output High, Low 12mA, 12mA
Voltage - Supply 1.65V ~ 3.6V
Current - Quiescent (Iq) 40 µA
Input Capacitance 3.5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 56-SSOP
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Base Product Number SN74ALVCH
Other Names 296-5206-5R,-74ALVCH162820DLG4,-74ALVCH162820DLG4R,-SN74ALVCH162820DLR,-296-5206-5,TEXTISSN74ALVCH162820DL,296-5206-5,-296-5206-5,2156-SN74ALVCH162820DL-TI
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258600-SN74ALVCH162820DL
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH162820DL CAD Model

Description

SN74ALVCH162820DL: 20-Bit Universal Bus Driver with 3-State Outputs

The SN74ALVCH162820DL from Texas Instruments is a high-performance, 20-bit universal bus driver designed to facilitate bus-oriented applications. It incorporates advanced 3-state outputs, which enable direct connection to a bus-structured environment. This component is part of the ALVCH series, which is distinguished by its low-voltage operation and high-speed interface technology.

Key Features

  • High-Speed Performance: The SN74ALVCH162820DL operates at a significant speed, ensuring swift data transmission and processing, which is essential for modern digital systems.
  • Low Voltage Operation: Designed to work at 2.5V to 3.6V, this device supports low voltage applications, contributing to energy-efficient system designs.
  • Bus Hold on Data Inputs: The device comes with a bus hold feature that retains the last active data input state when no input is present, eliminating the need for external pull-up or pull-down resistors.
  • 3-State Outputs: The 3-state outputs allow for connection to a common bus line, which can be used in a high-impedance state to prevent bus contention.

Applications

The SN74ALVCH162820DL is versatile and can be used in various applications, including:

  • Bus interface or signal buffering for microprocessors, microcontrollers, and other digital systems.
  • Memory driver, especially in systems that require high-speed memory interfacing.
  • Communication systems where multiple devices need to share common data lines.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the SN74ALVCH162820DL is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial market segments. With Texas Instruments' advanced manufacturing techniques and rigorous testing, customers can expect high reliability and performance from this product.

Package and Availability

The SN74ALVCH162820DL comes in a 56-pin SSOP (Shrink Small Outline Package) that is optimized for reduced space on printed circuit boards. It is available through Texas Instruments' distribution channels, ensuring easy access for designers and manufacturers.

For detailed specifications, application notes, and support resources, please refer to the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess