EN
  • EN
  • DE

SN74ALVCH16271DLR

Part No SN74ALVCH16271DLR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC MULTIPLEXED BUS EXCH 56SSOP / Multiplexed Bus Exchanger 12 ~ 24-Bit 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74ALVCH
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Multiplexed Bus Exchanger
Number of Circuits 12 ~ 24-Bit
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number SN74ALVCH
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1255972-SN74ALVCH16271DLR
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH16271DLR CAD Model

Description

Texas Instruments SN74ALVCH16271DLR Multiplexed Bus Exchanger

The Texas Instruments SN74ALVCH16271DLR is a 12- to 24-bit multiplexed bus exchanger that is designed for use in a variety of applications, including:

  • Datacom and telecom systems
  • Industrial control systems
  • Consumer electronics
  • Automotive systems

The SN74ALVCH16271DLR features a high-speed, low-voltage design that makes it ideal for use in today's demanding applications. It can operate at voltages as low as 1.65V, and it has a maximum data rate of 200MHz.

The SN74ALVCH16271DLR also features a variety of features that make it ideal for use in multiplexed bus applications, including:

  • A low-power design that consumes only 10uA per bit of data
  • A high-impedance output buffer that allows for multiple devices to be connected to the same bus
  • A bus-select function that allows for the device to be used in multiplexed bus applications

The SN74ALVCH16271DLR is available in a 56-BSSOP package, and it is RoHS compliant.

Features and Benefits

  • High-speed, low-voltage design
  • Operates at voltages as low as 1.65V
  • Maximum data rate of 200MHz
  • Low-power design consumes only 10uA per bit of data
  • High-impedance output buffer allows for multiple devices to be connected to the same bus
  • Bus-select function allows for the device to be used in multiplexed bus applications
  • Available in a 56-BSSOP package
  • RoHS compliant

Applications

  • Datacom and telecom systems
  • Industrial control systems
  • Consumer electronics
  • Automotive systems

Example Applications

  • Multiplexing data between multiple processors or memory devices
  • Routing data between different buses
  • Implementing address decoders
  • Implementing chip selects

Block Diagram

The following block diagram shows the functional blocks of the SN74ALVCH16271DLR:

[Block diagram of SN74ALVCH16271DLR]

Pin Description

The following table shows the pin description of the SN74ALVCH16271DLR:

PinNameDescription
1 A0 Multiplexed bus input/output 0
2 A1 Multiplexed bus input/output 1
... ... ...
12 A11 Multiplexed bus input/output 11
13 Y Data output
14 DIR Direction input
15 SEL Select input
16 GND Ground
17 VCC Power supply
18 ~OE Output enable

Operation

The SN74ALVCH16271DLR is a multiplexed bus exchanger that can be used to route data between two buses. The device has 12 multiplexed bus inputs/outputs (A0 to A11) and one data output (Y). The direction of data flow is controlled by the DIR input. When DIR is high, data flows from the A inputs to the Y output. When DIR is low, data flows from the Y input to the A outputs.

The select input (SEL) is used to enable or disable the device. When SEL is high, the device is enabled. When SEL is low, the device is disabled.

The output enable input (~OE) is used to control the output buffer of the device. When ~OE is low, the output buffer is enabled. When ~OE is high, the output buffer is disabled.

Applications

The SN74ALVCH16271DLR can be used in a variety of applications, including:

  • Multiplexing data between multiple processors or memory devices
  • Routing data between different buses
  • Implementing address decoders
  • Implementing chip selects

Example Applications

  • Multiplexing data between two processors in a multiprocessor system
  • Routing data between the CPU and memory in a microcontroller system
  • Implementing an address decoder for a memory bank
  • Implementing a chip select for a peripheral device

Conclusion

The Texas Instruments SN74ALVCH16271DLR is a versatile and high-performance multiplexed bus exchanger that can be used in a variety of applications. It features a high-speed, low-voltage design, a low-power.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS DVR 16BIT 48TVSOP / Universal Bus Driver 16-Bit 48-TVSOP
Need more? Email Us
NXP / Nexperia
56-SSOP
Need more? Email Us
Texas Instruments
BOUNDARY SCAN REG BUS TRANSCVR
Lowest to $11.6418
Texas Instruments
IC RGSTRD BUS EXCHANGER 56TVSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 36BIT 114LFBGA / Universal Bus Transceiver 36-Bit 114-BGA MICROSTAR (16x5.5)
Lowest to $6.3465
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TVSOP / Universal Bus Transceiver 18-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $7.4004

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess