EN
  • EN
  • DE

SN74ALVCH162374DGGR

Part No SN74ALVCH162374DGGR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1253889-SN74ALVCH162374DGGR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH162374DGGR CAD Model

Description

Product Overview: SN74ALVCH162374DGGR

The SN74ALVCH162374DGGR is a high-performance integrated circuit manufactured by Texas Instruments, renowned for its expertise in semiconductor design. This particular component belongs to the ALVCH series, which is designed to meet the needs of high-speed, low-power consumption applications while maintaining the robustness required for today's electronic devices.

Key Features

  • Logic Type: 16-Bit Edge-Triggered D-Type Flip-Flop
  • Bus Hold: Yes, providing data retention without an external pullup or pulldown resistor
  • Output Type: 3-State, enabling easy connection to a bus or data lines
  • Supply Voltage: Operates at 2.5V to 3.6V, catering to low-voltage applications
  • Logic Level - Low: ≤0.3V, ensuring clear distinction between low and high logic states
  • Logic Level - High: ≥2.0V, ensuring reliable high logic state recognition
  • Maximum Operating Temperature: Up to 85°C, suitable for industrial applications
  • Mounting Type: Surface Mount, designed for modern PCB assembly processes
  • Package / Case: 48-TSSOP (0.240", 6.10mm Width), a compact form factor for space-constrained applications

Performance and Applications

The SN74ALVCH162374DGGR is engineered to deliver high-speed performance with a propagation delay typically less than 3.8 ns. This makes it an ideal choice for critical timing applications where precision is paramount. The device also features balanced output drive, which provides low noise while maintaining a high data throughput.

With its 3-state outputs, this flip-flop is frequently used in bus-oriented systems where multiple devices need to share common data lines. It is also widely used in data storage, retrieval systems, and communication infrastructures where reliable and fast data handling is essential.

The robust design of the SN74ALVCH162374DGGR ensures that it is resistant to latch-up and can tolerate up to 250 mA of reverse current, which is particularly important in environments where electrical noise or transient signals may be present.

Overall, the SN74ALVCH162374DGGR from Texas Instruments is a versatile and reliable component suitable for a wide range of high-speed digital applications, including computing, networking, and telecommunications equipment.

You May Also Be Interested in

Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8677 $51.6186
43+ $2.3530 $101.1790
66+ $2.2795 $150.4470
91+ $2.2059 $200.7369
118+ $2.1324 $251.6232
157+ $1.9118 $300.1526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess