EN
  • EN
  • DE
  • IT

SN74ALVC7804-25DL

Part No SN74ALVC7804-25DL
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description 512 × 18 FIRST-IN, FIRST-OUT MEMORY | IC 512X18 ASYNC FIFO MEM 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Memory Size 9K (512 x 18)
Function Asynchronous
Data Rate 40MHz
Access Time 18ns
Supply Voltage (V) 3V ~ 3.6V
Maximum Supply Current 40μA
Bus Directional Uni-Directional
Expansion Type Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 56-BSSOP
Supplier Device Package 56-SSOP
Family Part Number 74ALVC7804
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1253877-SN74ALVC7804-25DL
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ALVC7804-25DL CAD Model

Description

Overview of SN74ALVC7804-25DL

The SN74ALVC7804-25DL is a high-performance, low-voltage CMOS device from Texas Instruments, designed to meet the rigorous demands of modern electronic systems. With its advanced features and capabilities, this product is ideal for applications requiring high-speed data transfer and minimal power consumption.

Key Features

  • Technology: The device is built on an advanced CMOS technology that offers a robust platform for high-speed operations while maintaining low power dissipation.
  • Logic Type: This product is a part of the ALVC family, which is known for its low-voltage operation and high-speed interface logic.
  • Speed: The SN74ALVC7804-25DL is capable of processing data at high speeds, making it suitable for applications that require rapid data handling and processing.
  • Power Supply: It operates at a nominal voltage of 2.5V, which allows for integration into low-voltage systems without the need for level shifting.
  • Temperature Range: The device is designed to function reliably over a broad temperature range, ensuring stable performance in varying environmental conditions.
  • Packaging: It comes in a DL package, which is known for its compact footprint and is suitable for space-constrained applications.
  • RoHS Compliant: The SN74ALVC7804-25DL is compliant with the RoHS directive, making it an environmentally friendly choice for electronic designs.

Applications

The versatility of the SN74ALVC7804-25DL allows it to be used in a wide array of applications, including:

  • High-speed data acquisition systems
  • Telecommunications infrastructure
  • Computing and data processing
  • Consumer electronics
  • Portable devices

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74ALVC7804-25DL is no exception. It undergoes rigorous testing and quality control measures to ensure that it meets the high standards expected from TI products. With the SN74ALVC7804-25DL, designers can be confident in building systems that are both powerful and dependable.

You May Also Be Interested in

Texas Instruments
IC 512X18 SYNC FIFO MEM 56-SSOP
Lowest to $12.4503
Cypress Semiconductor Corp
IC ASYNC FIFO MEM 2KX9 32-PLCC
Lowest to $8.2086
Texas Instruments
DUAL 64 × 1, DUAL 256 × 1 CLOCKED FIRST-IN, FIRST-OUT MEMORIES | IC DUAL 64X1 FIFO MEM 24-SOIC
Need more? Email Us
Cypress Semiconductor Corp
Asynchronous, Cascadable 8K/16K/32K/64K x9 FIFOs
Lowest to $15.6514
IDT, Integrated Device Technology Inc
IC FIFO SS 4096X36 7-5NS 128TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 25NS 28DIP
Need more? Email Us
Texas Instruments
16 × 4 ASYNCHRONOUS FIRST-IN, FIRST-OUT MEMORY
Lowest to $12.0436
IDT, Integrated Device Technology Inc
IC FIFO SYNC 256X9 20NS 32-TQFP
Need more? Email Us
Cypress Semiconductor Corp
IC FIFO 8KX18 SYNCHRONOUS 64QFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 8K x 18 64-Pin TQFP Tray
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess