The SN74ALVC16245DGGR from Texas Instruments is a high-speed, 16-bit bus transceiver designed with two separate configurable voltage-level shifting buses. It is part of the ALVC (Advanced Low-Voltage CMOS) family, which is known for its low-voltage operation and high-speed interfacing capabilities.
Key Features
- Logic Family: ALVC - Advanced Low-Voltage CMOS
- Bus Width: 16-bit bidirectional bus interface
- Voltage Range: Operates from 1.65V to 3.6V
- Drive Capability: ±24-mA output drive at 3.3 V
- Speed: High-speed data transfer rates
- Package: 48-pin TSSOP (DGGR) package for surface-mount technology
- Temperature Range: Suitable for industrial temperature ranges
Product Applications
The SN74ALVC16245DGGR is versatile and can be used in a variety of applications where voltage translation and bidirectional data flow are required. Its applications include memory interfacing, data communication, and signal bridging between different voltage domains within a system. It is particularly useful in systems that require interfacing between 3.3V and 5V logic levels.
Performance and Quality
This transceiver is designed for low-voltage operation, which minimizes power consumption without compromising speed. It supports high-speed signal propagation with a balanced propagation delay and transition times, ensuring reliable and fast data transfer. The SN74ALVC16245DGGR is also characterized for operation from -40°C to 85°C, making it suitable for industrial environments.
Environmental Compliance
Texas Instruments is committed to environmental stewardship. The SN74ALVC16245DGGR is RoHS compliant, ensuring that it meets the European Union's directive on the restriction of hazardous substances in electronic equipment.